Durable Corporation Dura-Ridge Entrance Mat - Standard Sizes Rubber Border 640S0038

Description
The Dura-Ridge recycled carpet mat effectively stops soil and water at the door; reducing the cost of cleaning labor and the cost and use of chemicals for clean up. The extra heavy-duty rubber reinforced "bi-level" cleaning surface will not crush. The solution dyed face yarn is easy to clean, resists fading and is UV stable. The mat allows dirt and moisture to fall below traffic level until it can be removed. The use of PET Polyester fiber derived from used plastic drink bottles and rubber reclaimed from tires reduces landfill waste by over 400 tons annually. A 3' x 5' mat uses approximately 60 recycled bottles.
Description
The Dura-Ridge recycled carpet mat effectively stops soil and water at the door; reducing the cost of cleaning labor and the cost and use of chemicals for clean up. The extra heavy-duty rubber reinforced "bi-level" cleaning surface will not crush. The solution dyed face yarn is easy to clean, resists fading and is UV stable. The mat allows dirt and moisture to fall below traffic level until it can be removed. The use of PET Polyester fiber derived from used plastic drink bottles and rubber reclaimed from tires reduces landfill waste by over 400 tons annually. A 3' x 5' mat uses approximately 60 recycled bottles.

Suppliers

Company
Product
Description
Supplier Links
Dura-Ridge Entrance Mat - Standard Sizes Rubber Border - 640S0038 - Durable Corporation
Norwalk, OH, USA
Dura-Ridge Entrance Mat - Standard Sizes Rubber Border
640S0038
Dura-Ridge Entrance Mat - Standard Sizes Rubber Border 640S0038
The Dura-Ridge recycled carpet mat effectively stops soil and water at the door; reducing the cost of cleaning labor and the cost and use of chemicals for clean up. The extra heavy-duty rubber reinforced "bi-level" cleaning surface will not crush. The solution dyed face yarn is easy to clean, resists fading and is UV stable. The mat allows dirt and moisture to fall below traffic level until it can be removed. The use of PET Polyester fiber derived from used plastic drink bottles and rubber reclaimed from tires reduces landfill waste by over 400 tons annually. A 3' x 5' mat uses approximately 60 recycled bottles.

The Dura-Ridge recycled carpet mat effectively stops soil and water at the door; reducing the cost of cleaning labor and the cost and use of chemicals for clean up. The extra heavy-duty rubber reinforced "bi-level" cleaning surface will not crush. The solution dyed face yarn is easy to clean, resists fading and is UV stable. The mat allows dirt and moisture to fall below traffic level until it can be removed. The use of PET Polyester fiber derived from used plastic drink bottles and rubber reclaimed from tires reduces landfill waste by over 400 tons annually. A 3' x 5' mat uses approximately 60 recycled bottles.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 640S0038
Product Name Dura-Ridge Entrance Mat - Standard Sizes Rubber Border
Mat Type Entrance
Material 100% Post Consumer recycled PET Polyester fabric from drink bottles
Color(s) Khaki; Red; Burgundy; Blue; Gray; Green; Walnut
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP916X10 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 72 inch (1829 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 1934421 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Red
Width 0.0354 inch (0.9000 mm)
View Details