Durable Corporation Cushion Tile industrial Mats - Standard Black Cushion Tile 805S1212

Description
Either indoors or outdoors, cushioned matting eases worker fatigue, guards against damage from vibration or slipping. Flexible material conforms to uneven floor. Grease and moisture resistant. Ideal for areas where large surfaces need coverage. Use edge ramps for finished look. Interlocking 12" square tiles can be assembled to meet any dimensional requirements. Cushion Tile's modular design allows for easy installation into an area of any size or shape. Flexible material conforms to uneven floor. Grease and moisture resistant. Grit-top surface adds extra anti-slip protection. Easy-to-install interlocking design construction. Safe, sanitary "Cushion Tiles" provide maximum protection from slippery surfaces. Raises foot traffic above wet floors. Open grid design prevents moisture, odor build-up and slows infectious mold, mildew and bacteria growth. Tiles allow for any surface length, width or shape. Ideal for use around pools, showers, saunas and workout areas.
Description
Either indoors or outdoors, cushioned matting eases worker fatigue, guards against damage from vibration or slipping. Flexible material conforms to uneven floor. Grease and moisture resistant. Ideal for areas where large surfaces need coverage. Use edge ramps for finished look. Interlocking 12" square tiles can be assembled to meet any dimensional requirements. Cushion Tile's modular design allows for easy installation into an area of any size or shape. Flexible material conforms to uneven floor. Grease and moisture resistant. Grit-top surface adds extra anti-slip protection. Easy-to-install interlocking design construction. Safe, sanitary "Cushion Tiles" provide maximum protection from slippery surfaces. Raises foot traffic above wet floors. Open grid design prevents moisture, odor build-up and slows infectious mold, mildew and bacteria growth. Tiles allow for any surface length, width or shape. Ideal for use around pools, showers, saunas and workout areas.

Suppliers

Company
Product
Description
Supplier Links
Cushion Tile industrial Mats - Standard Black Cushion Tile - 805S1212 - Durable Corporation
Norwalk, OH, USA
Cushion Tile industrial Mats - Standard Black Cushion Tile
805S1212
Cushion Tile industrial Mats - Standard Black Cushion Tile 805S1212
Either indoors or outdoors, cushioned matting eases worker fatigue, guards against damage from vibration or slipping. Flexible material conforms to uneven floor. Grease and moisture resistant. Ideal for areas where large surfaces need coverage. Use edge ramps for finished look. Interlocking 12" square tiles can be assembled to meet any dimensional requirements. Cushion Tile's modular design allows for easy installation into an area of any size or shape. Flexible material conforms to uneven floor. Grease and moisture resistant. Grit-top surface adds extra anti-slip protection. Easy-to-install interlocking design construction. Safe, sanitary "Cushion Tiles" provide maximum protection from slippery surfaces. Raises foot traffic above wet floors. Open grid design prevents moisture, odor build-up and slows infectious mold, mildew and bacteria growth. Tiles allow for any surface length, width or shape. Ideal for use around pools, showers, saunas and workout areas.

Either indoors or outdoors, cushioned matting eases worker fatigue, guards against damage from vibration or slipping. Flexible material conforms to uneven floor. Grease and moisture resistant. Ideal for areas where large surfaces need coverage. Use edge ramps for finished look. Interlocking 12" square tiles can be assembled to meet any dimensional requirements. Cushion Tile's modular design allows for easy installation into an area of any size or shape. Flexible material conforms to uneven floor. Grease and moisture resistant. Grit-top surface adds extra anti-slip protection. Easy-to-install interlocking design construction. Safe, sanitary "Cushion Tiles" provide maximum protection from slippery surfaces. Raises foot traffic above wet floors. Open grid design prevents moisture, odor build-up and slows infectious mold, mildew and bacteria growth. Tiles allow for any surface length, width or shape. Ideal for use around pools, showers, saunas and workout areas.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 805S1212
Product Name Cushion Tile industrial Mats - Standard Black Cushion Tile
Mat Type Anti-Fatigue; Traction / Slip Resistant; Wet Area Mat
Material Recycled flexible vinyl with waffle grid surface
Color(s) White; Pool blue; Yellow; Red; Gray; Green; Blue; Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Roll - MAT309 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2371540 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Black
Width 23.62 inch (600 mm)
View Details