Durable Corporation Recycled Rubber Runner - Full Rolls 836F3248

Description
A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The material is a post consumer recycled rubber made from tires. 5/32" thick. A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The materials is a post consumer recycled rubber made from tires. 5/32" thick.
Description
A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The material is a post consumer recycled rubber made from tires. 5/32" thick. A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The materials is a post consumer recycled rubber made from tires. 5/32" thick.

Suppliers

Company
Product
Description
Supplier Links
Recycled Rubber Runner - Full Rolls - 836F3248 - Durable Corporation
Norwalk, OH, USA
Recycled Rubber Runner - Full Rolls
836F3248
Recycled Rubber Runner - Full Rolls 836F3248
A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The material is a post consumer recycled rubber made from tires. 5/32" thick. A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The materials is a post consumer recycled rubber made from tires. 5/32" thick.

A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The material is a post consumer recycled rubber made from tires. 5/32" thick.

A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The materials is a post consumer recycled rubber made from tires. 5/32" thick.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 836F3248
Product Name Recycled Rubber Runner - Full Rolls
Mat Type Runner; Traction / Slip Resistant
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 2805456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Wet Area Mat
Material Natural Rubber, Styrene Butadiene Rubber
Width 72.05 inch (1830 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details