Durable Corporation DuraLoop Entrance Mat - Full Rolls - No Border - Backed 681R0048

Description
Excellent scraping action and multidirectional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and cleaning; just shake and hose down to clean. Tight weave eliminates entrapment or stones, cigarette butts, and other objects. Plasticized coating keeps the mat from fraying or loops from coming loose; reducing tripping and increasing wearability. Excellent scraping action and multi-directional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and cleaning; just shake and hose down to clean. Tight weave eliminates entrapment or stones, cigarette butts, and other objects. Plasticized coating keeps the mat from fraying or loops from coming loose; reducing tripping and increasing wearability.
Description
Excellent scraping action and multidirectional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and cleaning; just shake and hose down to clean. Tight weave eliminates entrapment or stones, cigarette butts, and other objects. Plasticized coating keeps the mat from fraying or loops from coming loose; reducing tripping and increasing wearability. Excellent scraping action and multi-directional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and cleaning; just shake and hose down to clean. Tight weave eliminates entrapment or stones, cigarette butts, and other objects. Plasticized coating keeps the mat from fraying or loops from coming loose; reducing tripping and increasing wearability.

Suppliers

Company
Product
Description
Supplier Links
DuraLoop Entrance Mat - Full Rolls - No Border - Backed - 681R0048 - Durable Corporation
Norwalk, OH, USA
DuraLoop Entrance Mat - Full Rolls - No Border - Backed
681R0048
DuraLoop Entrance Mat - Full Rolls - No Border - Backed 681R0048
Excellent scraping action and multidirectional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and cleaning; just shake and hose down to clean. Tight weave eliminates entrapment or stones, cigarette butts, and other objects. Plasticized coating keeps the mat from fraying or loops from coming loose; reducing tripping and increasing wearability. Excellent scraping action and multi-directional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and cleaning; just shake and hose down to clean. Tight weave eliminates entrapment or stones, cigarette butts, and other objects. Plasticized coating keeps the mat from fraying or loops from coming loose; reducing tripping and increasing wearability.

Excellent scraping action and multidirectional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and cleaning; just shake and hose down to clean. Tight weave eliminates entrapment or stones, cigarette butts, and other objects. Plasticized coating keeps the mat from fraying or loops from coming loose; reducing tripping and increasing wearability.

Excellent scraping action and multi-directional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and cleaning; just shake and hose down to clean. Tight weave eliminates entrapment or stones, cigarette butts, and other objects. Plasticized coating keeps the mat from fraying or loops from coming loose; reducing tripping and increasing wearability.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 681R0048
Product Name DuraLoop Entrance Mat - Full Rolls - No Border - Backed
Mat Type Entrance
Features Chemical Resistant; Outdoor / Exterior
Material extruded vinyl
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 2501199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Static
Color(s) Beige
Width 11.8 inch (300 mm)
View Details