Durable Corporation Impact Sports Mat Industrial Mats - Standard Sizes 840S4872

Description
Durable Impact Sports Mats are designed for use in weight rooms, fitness areas, locker rooms, ice arena perimeter flooring, or anywhere tough commercial flooring is needed. Impact Sports Mats are intended to be a loose lay product, no adhesive necessary. Available in 1/2" or 3/4" thick 4' x 6' sheets with non-skid pebble surface. Contains 94% recycled content.
Description
Durable Impact Sports Mats are designed for use in weight rooms, fitness areas, locker rooms, ice arena perimeter flooring, or anywhere tough commercial flooring is needed. Impact Sports Mats are intended to be a loose lay product, no adhesive necessary. Available in 1/2" or 3/4" thick 4' x 6' sheets with non-skid pebble surface. Contains 94% recycled content.

Suppliers

Company
Product
Description
Supplier Links
Impact Sports Mat Industrial Mats - Standard Sizes - 840S4872 - Durable Corporation
Norwalk, OH, USA
Impact Sports Mat Industrial Mats - Standard Sizes
840S4872
Impact Sports Mat Industrial Mats - Standard Sizes 840S4872
Durable Impact Sports Mats are designed for use in weight rooms, fitness areas, locker rooms, ice arena perimeter flooring, or anywhere tough commercial flooring is needed. Impact Sports Mats are intended to be a loose lay product, no adhesive necessary. Available in 1/2" or 3/4" thick 4' x 6' sheets with non-skid pebble surface. Contains 94% recycled content.

Durable Impact Sports Mats are designed for use in weight rooms, fitness areas, locker rooms, ice arena perimeter flooring, or anywhere tough commercial flooring is needed. Impact Sports Mats are intended to be a loose lay product, no adhesive necessary. Available in 1/2" or 3/4" thick 4' x 6' sheets with non-skid pebble surface. Contains 94% recycled content.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 840S4872
Product Name Impact Sports Mat Industrial Mats - Standard Sizes
Material Recycled (94%) high quality rubber made from tire buffings.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3200 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 16 inch (406 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 8725665 - RS Components, Ltd.
Specs
Material Glass fibre reinforced plastic, silicone carbide
Color(s) Black/yellow
Width 0.0394 inch (1 mm)
View Details