Durable Corporation Corrugated Rubber (1/8" thick) Industrial Mats - Half Rolls 745H0048BK

Description
Economical and functional general service matting provides protection for carpeting and floors. Rubber matting is designed with corrugations running lengthwise. Fine-line corrugations on the surface assures traction and scrapes soil and moisture from footwear. Runner matting is especially effective for foul weather flooring protection. Economical and functional general service matting provides protection for carpeting and floors. Rubber matting is designed with corrugations running lengthwise. Fine-line corrugations on the surface assures traction and scrapes soil and moisture from footwear. Runner matting is especially effective for foul weather flooring protection. Red and Blue available in 2' wide Half Rolls only.
Description
Economical and functional general service matting provides protection for carpeting and floors. Rubber matting is designed with corrugations running lengthwise. Fine-line corrugations on the surface assures traction and scrapes soil and moisture from footwear. Runner matting is especially effective for foul weather flooring protection. Economical and functional general service matting provides protection for carpeting and floors. Rubber matting is designed with corrugations running lengthwise. Fine-line corrugations on the surface assures traction and scrapes soil and moisture from footwear. Runner matting is especially effective for foul weather flooring protection. Red and Blue available in 2' wide Half Rolls only.

Suppliers

Company
Product
Description
Supplier Links
Corrugated Rubber (1/8" thick) Industrial Mats - Half Rolls - 745H0048BK - Durable Corporation
Norwalk, OH, USA
Corrugated Rubber (1/8" thick) Industrial Mats - Half Rolls
745H0048BK
Corrugated Rubber (1/8" thick) Industrial Mats - Half Rolls 745H0048BK
Economical and functional general service matting provides protection for carpeting and floors. Rubber matting is designed with corrugations running lengthwise. Fine-line corrugations on the surface assures traction and scrapes soil and moisture from footwear. Runner matting is especially effective for foul weather flooring protection. Economical and functional general service matting provides protection for carpeting and floors. Rubber matting is designed with corrugations running lengthwise. Fine-line corrugations on the surface assures traction and scrapes soil and moisture from footwear. Runner matting is especially effective for foul weather flooring protection. Red and Blue available in 2' wide Half Rolls only.

Economical and functional general service matting provides protection for carpeting and floors. Rubber matting is designed with corrugations running lengthwise. Fine-line corrugations on the surface assures traction and scrapes soil and moisture from footwear. Runner matting is especially effective for foul weather flooring protection.

Economical and functional general service matting provides protection for carpeting and floors. Rubber matting is designed with corrugations running lengthwise. Fine-line corrugations on the surface assures traction and scrapes soil and moisture from footwear. Runner matting is especially effective for foul weather flooring protection. Red and Blue available in 2' wide Half Rolls only.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 745H0048BK
Product Name Corrugated Rubber (1/8" thick) Industrial Mats - Half Rolls
Mat Type Traction / Slip Resistant
Features Ribbed / Corrugated
Material Rubber fine rib top with fabric impression base.
Color(s) Black; Red; Blue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 652349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Foam
Width 17.99 inch (457 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details