Durable Corporation Recycled Rubber Runner - Cut Lengths 836C3248

Description
A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The material is a post consumer recycled rubber made from tires. 5/32" thick. A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The materials is a post consumer recycled rubber made from tires. 5/32" thick.
Description
A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The material is a post consumer recycled rubber made from tires. 5/32" thick. A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The materials is a post consumer recycled rubber made from tires. 5/32" thick.

Suppliers

Company
Product
Description
Supplier Links
Recycled Rubber Runner - Cut Lengths - 836C3248 - Durable Corporation
Norwalk, OH, USA
Recycled Rubber Runner - Cut Lengths
836C3248
Recycled Rubber Runner - Cut Lengths 836C3248
A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The material is a post consumer recycled rubber made from tires. 5/32" thick. A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The materials is a post consumer recycled rubber made from tires. 5/32" thick.

A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The material is a post consumer recycled rubber made from tires. 5/32" thick.

A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The materials is a post consumer recycled rubber made from tires. 5/32" thick.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 836C3248
Product Name Recycled Rubber Runner - Cut Lengths
Mat Type Runner; Traction / Slip Resistant
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 726297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Width 59.06 inch (1500 mm)
View Details