Durable Corporation DuraLoop Welcome Logo Entrance Mats - Standard Duty - Standards Sizes - With heat seal border all sides - Backed 681W1830

Description
Excellent scraping action and multi-directional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and cleaning; just shake and hose down to clean. Tight weave eliminates entrapment or stones, cigarette butts, and other objects. Plasticized coating keeps the mat from fraying or loops from coming loose; reducing tripping and increasing wearability.
Description
Excellent scraping action and multi-directional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and cleaning; just shake and hose down to clean. Tight weave eliminates entrapment or stones, cigarette butts, and other objects. Plasticized coating keeps the mat from fraying or loops from coming loose; reducing tripping and increasing wearability.

Suppliers

Company
Product
Description
Supplier Links
DuraLoop Welcome Logo Entrance Mats - Standard Duty - Standards Sizes - With heat seal border all sides - Backed - 681W1830 - Durable Corporation
Norwalk, OH, USA
DuraLoop Welcome Logo Entrance Mats - Standard Duty - Standards Sizes - With heat seal border all sides - Backed
681W1830
DuraLoop Welcome Logo Entrance Mats - Standard Duty - Standards Sizes - With heat seal border all sides - Backed 681W1830
Excellent scraping action and multi-directional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and cleaning; just shake and hose down to clean. Tight weave eliminates entrapment or stones, cigarette butts, and other objects. Plasticized coating keeps the mat from fraying or loops from coming loose; reducing tripping and increasing wearability.

Excellent scraping action and multi-directional walking surface. UV stabilized to resist fading. Use in exterior or interior applications. Stain and mildew resistant and resistant to most chemicals. Easy maintenance and cleaning; just shake and hose down to clean. Tight weave eliminates entrapment or stones, cigarette butts, and other objects. Plasticized coating keeps the mat from fraying or loops from coming loose; reducing tripping and increasing wearability.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 681W1830
Product Name DuraLoop Welcome Logo Entrance Mats - Standard Duty - Standards Sizes - With heat seal border all sides - Backed
Mat Type Entrance
Features Chemical Resistant; Outdoor / Exterior
Material extruded vinyl
Color(s) Blue mat with white inlay Welcome logo; Red mat with white inlay Welcome logo; Black mat with white inlay Welcome logo
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 8725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Polyvinyl Chloride Foam
Color(s) Black, yellow
View Details