Durable Corporation Heavy Duty Corrugated Rubber (1/4" thick) Industrial Mats - Cut Lengths 747C0036BK

Description
Industrial grade ¼" thick Heavy Duty Corrugated is excellent where extra floor protection is needed. The fiber reinforced recycled rubber compound is spike resistant and is exceptional in sports facilities, industrial applications, and can be used outdoors to protect surfaces from shoe cleats and spikes. Wide rib surface makes cleaning easy.
Description
Industrial grade ¼" thick Heavy Duty Corrugated is excellent where extra floor protection is needed. The fiber reinforced recycled rubber compound is spike resistant and is exceptional in sports facilities, industrial applications, and can be used outdoors to protect surfaces from shoe cleats and spikes. Wide rib surface makes cleaning easy.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Corrugated Rubber (1/4" thick) Industrial Mats - Cut Lengths - 747C0036BK - Durable Corporation
Norwalk, OH, USA
Heavy Duty Corrugated Rubber (1/4" thick) Industrial Mats - Cut Lengths
747C0036BK
Heavy Duty Corrugated Rubber (1/4" thick) Industrial Mats - Cut Lengths 747C0036BK
Industrial grade ¼" thick Heavy Duty Corrugated is excellent where extra floor protection is needed. The fiber reinforced recycled rubber compound is spike resistant and is exceptional in sports facilities, industrial applications, and can be used outdoors to protect surfaces from shoe cleats and spikes. Wide rib surface makes cleaning easy.

Industrial grade ¼" thick Heavy Duty Corrugated is excellent where extra floor protection is needed. The fiber reinforced recycled rubber compound is spike resistant and is exceptional in sports facilities, industrial applications, and can be used outdoors to protect surfaces from shoe cleats and spikes. Wide rib surface makes cleaning easy.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 747C0036BK
Product Name Heavy Duty Corrugated Rubber (1/4" thick) Industrial Mats - Cut Lengths
Features Ribbed / Corrugated
Material Recycled rubber
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 2371528 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Red
Width 23.62 inch (600 mm)
View Details