Durable Corporation DuraLoop Season's Greetings Entrance Mat - Standard Duty - Standards Sizes - With heat seal border all sides - Backed 681SG0023GN

Description
Introducing the DuraLoop Season's Greetings Entrance Mat. Just like the standard DuraLoop this mats provides excellent scraping action, multi-directional walking surface and is UV stabilized to resist fading. Use in exterior or interior applications. Introducing the DuraLoop Season's Greetings Entrance Mat. Just like the standard DuraLoop this mat provides excellent scraping action, multi-directional walking surface and is UV stabilized to resist fading. Use in exterior or interior applications.
Description
Introducing the DuraLoop Season's Greetings Entrance Mat. Just like the standard DuraLoop this mats provides excellent scraping action, multi-directional walking surface and is UV stabilized to resist fading. Use in exterior or interior applications. Introducing the DuraLoop Season's Greetings Entrance Mat. Just like the standard DuraLoop this mat provides excellent scraping action, multi-directional walking surface and is UV stabilized to resist fading. Use in exterior or interior applications.

Suppliers

Company
Product
Description
Supplier Links
DuraLoop Season's Greetings Entrance Mat - Standard Duty - Standards Sizes - With heat seal border all sides - Backed - 681SG0023GN - Durable Corporation
Norwalk, OH, USA
DuraLoop Season's Greetings Entrance Mat - Standard Duty - Standards Sizes - With heat seal border all sides - Backed
681SG0023GN
DuraLoop Season's Greetings Entrance Mat - Standard Duty - Standards Sizes - With heat seal border all sides - Backed 681SG0023GN
Introducing the DuraLoop Season's Greetings Entrance Mat. Just like the standard DuraLoop this mats provides excellent scraping action, multi-directional walking surface and is UV stabilized to resist fading. Use in exterior or interior applications. Introducing the DuraLoop Season's Greetings Entrance Mat. Just like the standard DuraLoop this mat provides excellent scraping action, multi-directional walking surface and is UV stabilized to resist fading. Use in exterior or interior applications.

Introducing the DuraLoop Season's Greetings Entrance Mat. Just like the standard DuraLoop this mats provides excellent scraping action, multi-directional walking surface and is UV stabilized to resist fading. Use in exterior or interior applications.

Introducing the DuraLoop Season's Greetings Entrance Mat. Just like the standard DuraLoop this mat provides excellent scraping action, multi-directional walking surface and is UV stabilized to resist fading. Use in exterior or interior applications.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 681SG0023GN
Product Name DuraLoop Season's Greetings Entrance Mat - Standard Duty - Standards Sizes - With heat seal border all sides - Backed
Mat Type Entrance
Features Outdoor / Exterior
Material extruded vinyl
Color(s) Green mat with red inlay logo
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 616531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Rubber
Width 35.43 inch (900 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details