Durable Corporation Anti-Slip Tape Specialty Mats - 5.5" x 5.5" piece - 50 pieces per package 825S0055

Description
Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.
Description
Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.

Suppliers

Company
Product
Description
Supplier Links
Anti-Slip Tape Specialty Mats - 5.5" x 5.5" piece - 50 pieces per package - 825S0055 - Durable Corporation
Norwalk, OH, USA
Anti-Slip Tape Specialty Mats - 5.5" x 5.5" piece - 50 pieces per package
825S0055
Anti-Slip Tape Specialty Mats - 5.5" x 5.5" piece - 50 pieces per package 825S0055
Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.

Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 825S0055
Product Name Anti-Slip Tape Specialty Mats - 5.5" x 5.5" piece - 50 pieces per package
Mat Type Traction / Slip Resistant
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT32100 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2371534 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Blue
Width 23.62 inch (600 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details