Durable Corporation Anti-Slip Tape Specialty Mats - 1" wide rolls 825R001

Description
Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.
Description
Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.

Suppliers

Company
Product
Description
Supplier Links
Anti-Slip Tape Specialty Mats - 1" wide rolls - 825R001 - Durable Corporation
Norwalk, OH, USA
Anti-Slip Tape Specialty Mats - 1" wide rolls
825R001
Anti-Slip Tape Specialty Mats - 1" wide rolls 825R001
Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.

Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 825R001
Product Name Anti-Slip Tape Specialty Mats - 1" wide rolls
Mat Type Traction / Slip Resistant
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Electrical Safety Mats - 9182536 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Width 31.5 inch (800 mm)
Length 47.24 inch (1200 mm)
View Details