Ideal mat for a slip resistant anti-fatigue surface in areas where small wheel traffic occurs. Made of extruded PVC. 9/16" thick.
Ideal mat for a slip resistant anti-fatigue surface in areas where small wheel traffic occurs. Made of extruded PVC. 9/16" thick. Green available in full roll sales only.
| Durable Corporation | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | 717R0048 |
| Product Name | Firma Grid - Full Rolls |
| Mat Type | Anti-Fatigue; Traction / Slip Resistant; Wet Area Mat |
| Material | Extruded PVC |
| Color(s) | Black; Green |