Durable Corporation Heavy Duty Corrugated Rubber - Fine Rib (1/4" thick) Industrial Mats - Full Rolls 765R0024

Description
Industrial grade ¼" thick Heavy Duty Corrugated is excellent where extra floor protection is needed. The fiber reinforced recycled rubber compound is spike resistant and is exceptional in sports facilities, industrial applications, and can be used outdoors to protect surfaces from shoe cleats and spikes. Fine rib surface makes cleaning easy. Industrial grade ¼" thick Heavy Duty Corrugated is excellent where extra floor protection is needed. The fiber reinforced recycled rubber compound is spike resistant and is exceptional in sports facilities, industrial applications, and can be used outdoors to protect surfaces from shoe cleats and spikes. Fiine rib surface makes cleaning easy.
Description
Industrial grade ¼" thick Heavy Duty Corrugated is excellent where extra floor protection is needed. The fiber reinforced recycled rubber compound is spike resistant and is exceptional in sports facilities, industrial applications, and can be used outdoors to protect surfaces from shoe cleats and spikes. Fine rib surface makes cleaning easy. Industrial grade ¼" thick Heavy Duty Corrugated is excellent where extra floor protection is needed. The fiber reinforced recycled rubber compound is spike resistant and is exceptional in sports facilities, industrial applications, and can be used outdoors to protect surfaces from shoe cleats and spikes. Fiine rib surface makes cleaning easy.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Corrugated Rubber - Fine Rib (1/4" thick) Industrial Mats - Full Rolls - 765R0024 - Durable Corporation
Norwalk, OH, USA
Heavy Duty Corrugated Rubber - Fine Rib (1/4" thick) Industrial Mats - Full Rolls
765R0024
Heavy Duty Corrugated Rubber - Fine Rib (1/4" thick) Industrial Mats - Full Rolls 765R0024
Industrial grade ¼" thick Heavy Duty Corrugated is excellent where extra floor protection is needed. The fiber reinforced recycled rubber compound is spike resistant and is exceptional in sports facilities, industrial applications, and can be used outdoors to protect surfaces from shoe cleats and spikes. Fine rib surface makes cleaning easy. Industrial grade ¼" thick Heavy Duty Corrugated is excellent where extra floor protection is needed. The fiber reinforced recycled rubber compound is spike resistant and is exceptional in sports facilities, industrial applications, and can be used outdoors to protect surfaces from shoe cleats and spikes. Fiine rib surface makes cleaning easy.

Industrial grade ¼" thick Heavy Duty Corrugated is excellent where extra floor protection is needed. The fiber reinforced recycled rubber compound is spike resistant and is exceptional in sports facilities, industrial applications, and can be used outdoors to protect surfaces from shoe cleats and spikes. Fine rib surface makes cleaning easy.

Industrial grade ¼" thick Heavy Duty Corrugated is excellent where extra floor protection is needed. The fiber reinforced recycled rubber compound is spike resistant and is exceptional in sports facilities, industrial applications, and can be used outdoors to protect surfaces from shoe cleats and spikes. Fiine rib surface makes cleaning easy.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 765R0024
Product Name Heavy Duty Corrugated Rubber - Fine Rib (1/4" thick) Industrial Mats - Full Rolls
Features Ribbed / Corrugated
Material Recycled rubber
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Water Absorbent Mat Pad - WTR007 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Temporary Floor Protection - 446370 - RS Components, Ltd.
Specs
Material Polyethylene
Color(s) White
Width 17.72 inch (450 mm)
View Details