Durable Corporation Eco-Plus Recycled Entrance Mat - Standard Sizes Black Rubber Border 641S0034

Description
Backing: Nitrile/rubber blend with 15% post-consumer recycled rubber tires. Top fibers: 100% recyceld P.E.T. polyester 100% recycled P.E.T. fiber surface molded to a reinforced rubber/nitrile backing that delivers excellent performance in heavy traffic areas. The raised rubber or fabric edging retains water and dirt, eliminating run-off problems. Non-skid backing holds the mat to the floor.
Description
Backing: Nitrile/rubber blend with 15% post-consumer recycled rubber tires. Top fibers: 100% recyceld P.E.T. polyester 100% recycled P.E.T. fiber surface molded to a reinforced rubber/nitrile backing that delivers excellent performance in heavy traffic areas. The raised rubber or fabric edging retains water and dirt, eliminating run-off problems. Non-skid backing holds the mat to the floor.

Suppliers

Company
Product
Description
Supplier Links
Eco-Plus Recycled Entrance Mat - Standard Sizes Black Rubber Border - 641S0034 - Durable Corporation
Norwalk, OH, USA
Eco-Plus Recycled Entrance Mat - Standard Sizes Black Rubber Border
641S0034
Eco-Plus Recycled Entrance Mat - Standard Sizes Black Rubber Border 641S0034
Backing: Nitrile/rubber blend with 15% post-consumer recycled rubber tires. Top fibers: 100% recyceld P.E.T. polyester 100% recycled P.E.T. fiber surface molded to a reinforced rubber/nitrile backing that delivers excellent performance in heavy traffic areas. The raised rubber or fabric edging retains water and dirt, eliminating run-off problems. Non-skid backing holds the mat to the floor.

Backing: Nitrile/rubber blend with 15% post-consumer recycled rubber tires. Top fibers: 100% recyceld P.E.T. polyester

100% recycled P.E.T. fiber surface molded to a reinforced rubber/nitrile backing that delivers excellent performance in heavy traffic areas. The raised rubber or fabric edging retains water and dirt, eliminating run-off problems. Non-skid backing holds the mat to the floor.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 641S0034
Product Name Eco-Plus Recycled Entrance Mat - Standard Sizes Black Rubber Border
Mat Type Entrance
Material Backing: Nitrile/rubber blend with 15% post-consumer recycled rubber tires. Top fibers: 100% recycled P.E.T. polyester
Color(s) Charcoal; Walnut; Gray; Blue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP48200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 48 inch (1219 mm)
Length 1200 inch (30480 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 2658677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Grey
Width 39.37 inch (1000 mm)
View Details