Durable Corporation Eco-Step Recycled Entrance Mat - Full Rolls 643R0048

Description
100% recycled P.E.T. fiber bonded to a vinyl backing for durability and optimal water absorbing performance. The quality plush surface wipes and dries shoes and grasps fine dust. Retains up to 20% more moisture than standard olefin wiper mats. Prevents floor deterioration and trip hazards due to slippery entrances and corridors.
Description
100% recycled P.E.T. fiber bonded to a vinyl backing for durability and optimal water absorbing performance. The quality plush surface wipes and dries shoes and grasps fine dust. Retains up to 20% more moisture than standard olefin wiper mats. Prevents floor deterioration and trip hazards due to slippery entrances and corridors.

Suppliers

Company
Product
Description
Supplier Links
Eco-Step Recycled Entrance Mat - Full Rolls - 643R0048 - Durable Corporation
Norwalk, OH, USA
Eco-Step Recycled Entrance Mat - Full Rolls
643R0048
Eco-Step Recycled Entrance Mat - Full Rolls 643R0048
100% recycled P.E.T. fiber bonded to a vinyl backing for durability and optimal water absorbing performance. The quality plush surface wipes and dries shoes and grasps fine dust. Retains up to 20% more moisture than standard olefin wiper mats. Prevents floor deterioration and trip hazards due to slippery entrances and corridors.

100% recycled P.E.T. fiber bonded to a vinyl backing for durability and optimal water absorbing performance. The quality plush surface wipes and dries shoes and grasps fine dust. Retains up to 20% more moisture than standard olefin wiper mats. Prevents floor deterioration and trip hazards due to slippery entrances and corridors.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 643R0048
Product Name Eco-Step Recycled Entrance Mat - Full Rolls
Mat Type Entrance
Material Backing: Vinyl with natural organic resin blend Top fibers: 100% recycled P.E.T. polyester
Color(s) Blue; Gray; Walnut
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box - MAT354 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 2325563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Static Dissipative Vinyl, Bottom Layer - Static Dissipative Foam, Middle Layer - Highly Conductive Scrim
Color(s) Blue
Width 47.24 inch (1200 mm)
View Details