Durable Corporation Dura-Ridge Entrance Mat - Standard Sizes Fabric Border 640SF0046

Description
The Dura-Ridge recycled carpet mat effectively stops soil and water at the door; reducing the cost of cleaning labor and the cost and use of chemicals for clean up. The extra heavy-duty rubber reinforced "bi-level" cleaning surface will not crush. The solution dyed face yarn is easy to clean, resists fading and is UV stable. The mat allows dirt and moisture to fall below traffic level until it can be removed. The use of PET Polyester fiber derived from used plastic drink bottles and rubber reclaimed from tires reduces landfill waste by over 400 tons annually. A 3' x 5' mat uses approximately 60 recycled bottles.
Description
The Dura-Ridge recycled carpet mat effectively stops soil and water at the door; reducing the cost of cleaning labor and the cost and use of chemicals for clean up. The extra heavy-duty rubber reinforced "bi-level" cleaning surface will not crush. The solution dyed face yarn is easy to clean, resists fading and is UV stable. The mat allows dirt and moisture to fall below traffic level until it can be removed. The use of PET Polyester fiber derived from used plastic drink bottles and rubber reclaimed from tires reduces landfill waste by over 400 tons annually. A 3' x 5' mat uses approximately 60 recycled bottles.

Suppliers

Company
Product
Description
Supplier Links
Dura-Ridge Entrance Mat - Standard Sizes Fabric Border - 640SF0046 - Durable Corporation
Norwalk, OH, USA
Dura-Ridge Entrance Mat - Standard Sizes Fabric Border
640SF0046
Dura-Ridge Entrance Mat - Standard Sizes Fabric Border 640SF0046
The Dura-Ridge recycled carpet mat effectively stops soil and water at the door; reducing the cost of cleaning labor and the cost and use of chemicals for clean up. The extra heavy-duty rubber reinforced "bi-level" cleaning surface will not crush. The solution dyed face yarn is easy to clean, resists fading and is UV stable. The mat allows dirt and moisture to fall below traffic level until it can be removed. The use of PET Polyester fiber derived from used plastic drink bottles and rubber reclaimed from tires reduces landfill waste by over 400 tons annually. A 3' x 5' mat uses approximately 60 recycled bottles.

The Dura-Ridge recycled carpet mat effectively stops soil and water at the door; reducing the cost of cleaning labor and the cost and use of chemicals for clean up. The extra heavy-duty rubber reinforced "bi-level" cleaning surface will not crush. The solution dyed face yarn is easy to clean, resists fading and is UV stable. The mat allows dirt and moisture to fall below traffic level until it can be removed. The use of PET Polyester fiber derived from used plastic drink bottles and rubber reclaimed from tires reduces landfill waste by over 400 tons annually. A 3' x 5' mat uses approximately 60 recycled bottles.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 640SF0046
Product Name Dura-Ridge Entrance Mat - Standard Sizes Fabric Border
Mat Type Entrance
Material 100% Post Consumer recycled PET Polyester fabric from drink bottles
Color(s) Khaki; Red; Burgundy; Blue; Gray; Green; Walnut
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Restroom Mat Runner with Adhesive Backing - GRP7004 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 24 inch (610 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 2861636 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 39.37 inch (1000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details