Durable Corporation Eco-Plus Recycled Entrance Mat - Standard Sizes Black Rubber Border 641S00316

Description
100% recycled P.E.T. fiber surface wiper/scraper mat for indoor and vestibule entrances. 100% recycled P.E.T. fiber surface molded to a reinforced rubber/nitrile backing that delivers excellent performance in heavy traffic areas. The raised rubber or fabric edging retains water and dirt, eliminating run-off problems. Non-skid backing holds the mat to the floor.
Description
100% recycled P.E.T. fiber surface wiper/scraper mat for indoor and vestibule entrances. 100% recycled P.E.T. fiber surface molded to a reinforced rubber/nitrile backing that delivers excellent performance in heavy traffic areas. The raised rubber or fabric edging retains water and dirt, eliminating run-off problems. Non-skid backing holds the mat to the floor.

Suppliers

Company
Product
Description
Supplier Links
Eco-Plus Recycled Entrance Mat - Standard Sizes Black Rubber Border - 641S00316 - Durable Corporation
Norwalk, OH, USA
Eco-Plus Recycled Entrance Mat - Standard Sizes Black Rubber Border
641S00316
Eco-Plus Recycled Entrance Mat - Standard Sizes Black Rubber Border 641S00316
100% recycled P.E.T. fiber surface wiper/scraper mat for indoor and vestibule entrances. 100% recycled P.E.T. fiber surface molded to a reinforced rubber/nitrile backing that delivers excellent performance in heavy traffic areas. The raised rubber or fabric edging retains water and dirt, eliminating run-off problems. Non-skid backing holds the mat to the floor.

100% recycled P.E.T. fiber surface wiper/scraper mat for indoor and vestibule entrances.

100% recycled P.E.T. fiber surface molded to a reinforced rubber/nitrile backing that delivers excellent performance in heavy traffic areas. The raised rubber or fabric edging retains water and dirt, eliminating run-off problems. Non-skid backing holds the mat to the floor.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 641S00316
Product Name Eco-Plus Recycled Entrance Mat - Standard Sizes Black Rubber Border
Mat Type Entrance; Scraper
Material Backing: Nitrile/rubber blend with 15% post-consumer recycled rubber tires. Top fibers: 100% recycled P.E.T. polyester
Color(s) Charcoal; Walnut; Gray; Blue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT203 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 652349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Foam
Width 17.99 inch (457 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details