Durable Corporation Bubble Mat Industrial Mats - Standard Sizes 853S36348

Description
Designed with anti-fatigue in mind while combining safety awareness and comfort. Built-in beveled edges for additional safety and handcart access. Allows air to flow under shoes for added comfort. Ideal for workstations, food processing, safety walkways, assembly lines and industrial applications.
Description
Designed with anti-fatigue in mind while combining safety awareness and comfort. Built-in beveled edges for additional safety and handcart access. Allows air to flow under shoes for added comfort. Ideal for workstations, food processing, safety walkways, assembly lines and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Bubble Mat Industrial Mats - Standard Sizes - 853S36348 - Durable Corporation
Norwalk, OH, USA
Bubble Mat Industrial Mats - Standard Sizes
853S36348
Bubble Mat Industrial Mats - Standard Sizes 853S36348
Designed with anti-fatigue in mind while combining safety awareness and comfort. Built-in beveled edges for additional safety and handcart access. Allows air to flow under shoes for added comfort. Ideal for workstations, food processing, safety walkways, assembly lines and industrial applications.

Designed with anti-fatigue in mind while combining safety awareness and comfort. Built-in beveled edges for additional safety and handcart access. Allows air to flow under shoes for added comfort. Ideal for workstations, food processing, safety walkways, assembly lines and industrial applications.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 853S36348
Product Name Bubble Mat Industrial Mats - Standard Sizes
Mat Type Anti-Fatigue
Material Rubber construction
Color(s) Black w/yellow border; Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP36200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 1200 inch (30480 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Temporary Floor Protection - 6899641 - RS Components, Ltd.
Specs
Material Polyethylene
Color(s) Clear
Width 47.24 inch (1200 mm)
View Details