Durable Corporation Switchboard Industrial Mats - Full Rolls 750R2048

Description
Corrugated mat surface provides dependable traction underfoot. Non-conductive compound material helps prevent electric shock from instruments, machinery or control panels. Conforms to OSHA requirements and is tested to meet ASTM D-178 requirements. Each roll is proof tested at the specified voltage over the entire surface. Also meets the optional requirements cited by ASTM for flame resistance, ozone resistance, and oil resistance. Orders are billed according to actual yardage shipped and may vary up to 10%.
Description
Corrugated mat surface provides dependable traction underfoot. Non-conductive compound material helps prevent electric shock from instruments, machinery or control panels. Conforms to OSHA requirements and is tested to meet ASTM D-178 requirements. Each roll is proof tested at the specified voltage over the entire surface. Also meets the optional requirements cited by ASTM for flame resistance, ozone resistance, and oil resistance. Orders are billed according to actual yardage shipped and may vary up to 10%.

Suppliers

Company
Product
Description
Supplier Links
Switchboard Industrial Mats - Full Rolls - 750R2048 - Durable Corporation
Norwalk, OH, USA
Switchboard Industrial Mats - Full Rolls
750R2048
Switchboard Industrial Mats - Full Rolls 750R2048
Corrugated mat surface provides dependable traction underfoot. Non-conductive compound material helps prevent electric shock from instruments, machinery or control panels. Conforms to OSHA requirements and is tested to meet ASTM D-178 requirements. Each roll is proof tested at the specified voltage over the entire surface. Also meets the optional requirements cited by ASTM for flame resistance, ozone resistance, and oil resistance. Orders are billed according to actual yardage shipped and may vary up to 10%.

Corrugated mat surface provides dependable traction underfoot. Non-conductive compound material helps prevent electric shock from instruments, machinery or control panels. Conforms to OSHA requirements and is tested to meet ASTM D-178 requirements. Each roll is proof tested at the specified voltage over the entire surface. Also meets the optional requirements cited by ASTM for flame resistance, ozone resistance, and oil resistance. Orders are billed according to actual yardage shipped and may vary up to 10%.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 750R2048
Product Name Switchboard Industrial Mats - Full Rolls
Mat Type Traction / Slip Resistant
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 1858434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Foam
Color(s) Grey
View Details