KOBOLD Instruments, Inc. TSP - Temperature Sensor for Pipes

Description
Product Features For Liquids or Gases in Pipes Pt-100 RTD or 4-20 mA Output 1/4†to 1-1/2†Pipe Sizes Temperature Ranges -40 to +300°F Brass or Stainless Steel Housings Simple and Reliable The series TSP temperature sensors are ideal for temperature measurement of liquids and gases in pipes up to 1-1/2†in diameter. The sensor is conveniently installed into a threaded pipe tee made of either brass or stainless steel, making installation completely hassle free. The user has the choice of either a Pt-100 RTD or fixed range integral 4-20 mA transmitter as an output. The TSP series' simple design makes it an economical choice for OEMs and end users who are looking for an economical yet reliable solution for temperature measurement in small pipes.
Datasheet
Description
Product Features For Liquids or Gases in Pipes Pt-100 RTD or 4-20 mA Output 1/4†to 1-1/2†Pipe Sizes Temperature Ranges -40 to +300°F Brass or Stainless Steel Housings Simple and Reliable The series TSP temperature sensors are ideal for temperature measurement of liquids and gases in pipes up to 1-1/2†in diameter. The sensor is conveniently installed into a threaded pipe tee made of either brass or stainless steel, making installation completely hassle free. The user has the choice of either a Pt-100 RTD or fixed range integral 4-20 mA transmitter as an output. The TSP series' simple design makes it an economical choice for OEMs and end users who are looking for an economical yet reliable solution for temperature measurement in small pipes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSP - Temperature Sensor for Pipes -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
TSP - Temperature Sensor for Pipes
TSP - Temperature Sensor for Pipes
Product Features For Liquids or Gases in Pipes Pt-100 RTD or 4-20 mA Output 1/4†to 1-1/2†Pipe Sizes Temperature Ranges -40 to +300°F Brass or Stainless Steel Housings Simple and Reliable The series TSP temperature sensors are ideal for temperature measurement of liquids and gases in pipes up to 1-1/2†in diameter. The sensor is conveniently installed into a threaded pipe tee made of either brass or stainless steel, making installation completely hassle free. The user has the choice of either a Pt-100 RTD or fixed range integral 4-20 mA transmitter as an output. The TSP series' simple design makes it an economical choice for OEMs and end users who are looking for an economical yet reliable solution for temperature measurement in small pipes.

Product Features

  • For Liquids or Gases in Pipes
  • Pt-100 RTD or 4-20 mA Output
  • 1/4†to 1-1/2†Pipe Sizes
  • Temperature Ranges -40 to +300°F
  • Brass or Stainless Steel Housings
  • Simple and Reliable

The series TSP temperature sensors are ideal for temperature measurement of liquids and gases in pipes up to 1-1/2†in diameter. The sensor is conveniently installed into a threaded pipe tee made of either brass or stainless steel, making installation completely hassle free. The user has the choice of either a Pt-100 RTD or fixed range integral 4-20 mA transmitter as an output. The TSP series' simple design makes it an economical choice for OEMs and end users who are looking for an economical yet reliable solution for temperature measurement in small pipes.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category RTD Temperature Transmitters
Product Name TSP - Temperature Sensor for Pipes
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Programmable Transmitter Din Rail Universal - 6331A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Temperature sensor with IO-Link - TV7435 - ifm efector inc.
Specs
Output Relay or Switch Output
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details