KOBOLD Instruments, Inc. TMA - Temperature Transmitter

Description
Product Features High Accuracy 4-20 mA Loop Powered Rugged, All 316 SS Construction -200 to 600°C Temperature Range Custom Designs Available Accessible Zero & Span KOBOLD TMA temperature sensor employs a Pt100 class B resistive temperature detector (RTD) combined with an integrated loop powered 4-20 mA output transmitter. Optional digital indicator, model AUF, plugs directly to the Hirschmann (DIN 43650) plug. This sensor is rugged and all 316 SS construction. Fittings, 1/4†and 1/2†NPT welded to tube, are available for mounting purposes. An adjustable bore-through compression fitting option is also available. This allows for easy adjustment of desired immersion depth. The unit is factory calibrated to customer temperature requirements. Recalibration via zero and span potentiometers, at the connector, is possible.
Datasheet
Description
Product Features High Accuracy 4-20 mA Loop Powered Rugged, All 316 SS Construction -200 to 600°C Temperature Range Custom Designs Available Accessible Zero & Span KOBOLD TMA temperature sensor employs a Pt100 class B resistive temperature detector (RTD) combined with an integrated loop powered 4-20 mA output transmitter. Optional digital indicator, model AUF, plugs directly to the Hirschmann (DIN 43650) plug. This sensor is rugged and all 316 SS construction. Fittings, 1/4†and 1/2†NPT welded to tube, are available for mounting purposes. An adjustable bore-through compression fitting option is also available. This allows for easy adjustment of desired immersion depth. The unit is factory calibrated to customer temperature requirements. Recalibration via zero and span potentiometers, at the connector, is possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMA - Temperature Transmitter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
TMA - Temperature Transmitter
TMA - Temperature Transmitter
Product Features High Accuracy 4-20 mA Loop Powered Rugged, All 316 SS Construction -200 to 600°C Temperature Range Custom Designs Available Accessible Zero & Span KOBOLD TMA temperature sensor employs a Pt100 class B resistive temperature detector (RTD) combined with an integrated loop powered 4-20 mA output transmitter. Optional digital indicator, model AUF, plugs directly to the Hirschmann (DIN 43650) plug. This sensor is rugged and all 316 SS construction. Fittings, 1/4†and 1/2†NPT welded to tube, are available for mounting purposes. An adjustable bore-through compression fitting option is also available. This allows for easy adjustment of desired immersion depth. The unit is factory calibrated to customer temperature requirements. Recalibration via zero and span potentiometers, at the connector, is possible.

Product Features

  • High Accuracy
  • 4-20 mA Loop Powered
  • Rugged, All 316 SS Construction
  • -200 to 600°C Temperature Range
  • Custom Designs Available
  • Accessible Zero & Span

KOBOLD TMA temperature sensor employs a Pt100 class B resistive temperature detector (RTD) combined with an integrated loop powered 4-20 mA output transmitter. Optional digital indicator, model AUF, plugs directly to the Hirschmann (DIN 43650) plug. This sensor is rugged and all 316 SS construction. Fittings, 1/4†and 1/2†NPT welded to tube, are available for mounting purposes. An adjustable bore-through compression fitting option is also available. This allows for easy adjustment of desired immersion depth. The unit is factory calibrated to customer temperature requirements. Recalibration via zero and span potentiometers, at the connector, is possible.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category RTD Temperature Transmitters
Product Name TMA - Temperature Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data