Clark Solutions Series L007 Horizontal Mount Level Switch L007-0408-0803

Description
The L007 series horizontal mount level switches have a no-leak construction and are ideal for small tanks. The units side-wall mount internally or externally and offer a broad range of media compatibility due to the selection of construction materials. Model L007 operates on falling or rising level. Normally open or normally closed switch operation is easily defined by the mounting position of the switch. When normally open the float lowers with the fluid level and, conversely, when the float is mounted to rise with the fluid level, it is in a normally closed configuration. High temperature applications can be accommodated using stainless steel construction.
Datasheet
Description
The L007 series horizontal mount level switches have a no-leak construction and are ideal for small tanks. The units side-wall mount internally or externally and offer a broad range of media compatibility due to the selection of construction materials. Model L007 operates on falling or rising level. Normally open or normally closed switch operation is easily defined by the mounting position of the switch. When normally open the float lowers with the fluid level and, conversely, when the float is mounted to rise with the fluid level, it is in a normally closed configuration. High temperature applications can be accommodated using stainless steel construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series L007 Horizontal Mount Level Switch - L007-0408-0803 - Clark Solutions
Hudson, MA, USA
Series L007 Horizontal Mount Level Switch
L007-0408-0803
Series L007 Horizontal Mount Level Switch L007-0408-0803
The L007 series horizontal mount level switches have a no-leak construction and are ideal for small tanks. The units side-wall mount internally or externally and offer a broad range of media compatibility due to the selection of construction materials. Model L007 operates on falling or rising level. Normally open or normally closed switch operation is easily defined by the mounting position of the switch. When normally open the float lowers with the fluid level and, conversely, when the float is mounted to rise with the fluid level, it is in a normally closed configuration. High temperature applications can be accommodated using stainless steel construction.

The L007 series horizontal mount level switches have a no-leak construction and are ideal for small tanks.

The units side-wall mount internally or externally and offer a broad range of media compatibility due to the selection of construction materials.

Model L007 operates on falling or rising level. Normally open or normally closed switch operation is easily defined by the mounting position of the switch. When normally open the float lowers with the fluid level and, conversely, when the float is mounted to rise with the fluid level, it is in a normally closed configuration.

High temperature applications can be accommodated using stainless steel construction.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Level Sensors
Product Number L007-0408-0803
Product Name Series L007 Horizontal Mount Level Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator - CNCR-400.LRI - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details