Clark Solutions Conductive Level Switch FK10

Description
Model series FK10 conductive level switches are intended to be used with the FKE electrode relay for detecting the level of conductive fluids. An A.C. voltage is applied to an electrode insulated from the tank. When the electrode is wetted by the process fluid, a low current flows from the electrode through the fluid to the tank wall (in the case of plastic tanks, the current flows to a ground electrode). This current flow is detected by the electrode relay and output as a switching signal. To detect the fill limit in tanks containing conductive fluids To report whether the tank is empty or full To switch over between two filling heights To provide overflow protection To provide dry-running protection
Datasheet
Description
Model series FK10 conductive level switches are intended to be used with the FKE electrode relay for detecting the level of conductive fluids. An A.C. voltage is applied to an electrode insulated from the tank. When the electrode is wetted by the process fluid, a low current flows from the electrode through the fluid to the tank wall (in the case of plastic tanks, the current flows to a ground electrode). This current flow is detected by the electrode relay and output as a switching signal. To detect the fill limit in tanks containing conductive fluids To report whether the tank is empty or full To switch over between two filling heights To provide overflow protection To provide dry-running protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Level Switch - FK10 - Clark Solutions
Hudson, MA, USA
Conductive Level Switch
FK10
Conductive Level Switch FK10
Model series FK10 conductive level switches are intended to be used with the FKE electrode relay for detecting the level of conductive fluids. An A.C. voltage is applied to an electrode insulated from the tank. When the electrode is wetted by the process fluid, a low current flows from the electrode through the fluid to the tank wall (in the case of plastic tanks, the current flows to a ground electrode). This current flow is detected by the electrode relay and output as a switching signal. To detect the fill limit in tanks containing conductive fluids To report whether the tank is empty or full To switch over between two filling heights To provide overflow protection To provide dry-running protection

Model series FK10 conductive level switches are intended to be used with the FKE electrode relay for detecting the level of conductive fluids. An A.C. voltage is applied to an electrode insulated from the tank. When the electrode is wetted by the process fluid, a low current flows from the electrode through the fluid to the tank wall (in the case of plastic tanks, the current flows to a ground electrode). This current flow is detected by the electrode relay and output as a switching signal.

  • To detect the fill limit in tanks containing conductive fluids
  • To report whether the tank is empty or full
  • To switch over between two filling heights
  • To provide overflow protection
  • To provide dry-running protection
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Level Sensors
Product Number FK10
Product Name Conductive Level Switch
Device Classification Sensor Only
Number of Switch Points Range ? to 5 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 290 psi (204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
SmartBob AO Inventory Management System, Analog Output - SBR II AO - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details