Clark Solutions FS00 Float Level Switch FSOO

Description
The FS00Z level switch consists of a polypropylene housing with an integrated watertight and position dependent electromechanical microswitch. The unit works according to the lift principle. The hollow float is raised (lowered) by the rising (falling) liquid until it reaches an angle of 45° from horizontal when switching takes place. The mercury free float switch can be mounted to the tank/container via a through hole such as a 1/2“ cable gland from the tank top. The switch point is defined by manipulating placement of a supplied ballast weight on the connecting cable or by inserting cable through a tube of desired length. The FS00Z level switch is suitable for level monitoring of compatible liquids and, due to the high contact rating of 10 (8) Amps, 250V, for direct pump control. It is well applied for potable water applications as well as heavily polluted media.
Datasheet
Description
The FS00Z level switch consists of a polypropylene housing with an integrated watertight and position dependent electromechanical microswitch. The unit works according to the lift principle. The hollow float is raised (lowered) by the rising (falling) liquid until it reaches an angle of 45° from horizontal when switching takes place. The mercury free float switch can be mounted to the tank/container via a through hole such as a 1/2“ cable gland from the tank top. The switch point is defined by manipulating placement of a supplied ballast weight on the connecting cable or by inserting cable through a tube of desired length. The FS00Z level switch is suitable for level monitoring of compatible liquids and, due to the high contact rating of 10 (8) Amps, 250V, for direct pump control. It is well applied for potable water applications as well as heavily polluted media.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FS00 Float Level Switch - FSOO - Clark Solutions
Hudson, MA, USA
FS00 Float Level Switch
FSOO
FS00 Float Level Switch FSOO
The FS00Z level switch consists of a polypropylene housing with an integrated watertight and position dependent electromechanical microswitch. The unit works according to the lift principle. The hollow float is raised (lowered) by the rising (falling) liquid until it reaches an angle of 45° from horizontal when switching takes place. The mercury free float switch can be mounted to the tank/container via a through hole such as a 1/2“ cable gland from the tank top. The switch point is defined by manipulating placement of a supplied ballast weight on the connecting cable or by inserting cable through a tube of desired length. The FS00Z level switch is suitable for level monitoring of compatible liquids and, due to the high contact rating of 10 (8) Amps, 250V, for direct pump control. It is well applied for potable water applications as well as heavily polluted media.

The FS00Z level switch consists of a polypropylene housing with an integrated watertight and position dependent electromechanical microswitch. The unit works according to the lift principle. The hollow float is raised (lowered) by the rising (falling) liquid until it reaches an angle of 45° from horizontal when switching takes place. The mercury free float switch can be mounted to the tank/container via a through hole such as a 1/2“ cable gland from the tank top.

The switch point is defined by manipulating placement of a supplied ballast weight on the connecting cable or by inserting cable through a tube of desired length.

The FS00Z level switch is suitable for level monitoring of compatible liquids and, due to the high contact rating of 10 (8) Amps, 250V, for direct pump control. It is well applied for potable water applications as well as heavily polluted media.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Level Sensors
Product Number FSOO
Product Name FS00 Float Level Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Wide Band Level Control “Pump Up” - OKC-2291 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details