Clark Solutions EchoPod Ultrasonic Level Switch/Transmitter/Controller DL14

Description
EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter capabilities in one package. Combining 4 relays, 4-20mA output and pump/valve control in one small sensor allows EchoPod to be a solution. Maintenance free, EchoPod reduces tank system hardware through simplicity and consolidation. Additionally. EchoPod is well suited for corrosive and dirty applications with its non-metallic housing and transducer. EchoPod provides a total solution for fluid handling and automation. The rugged PVDF enclosure is well suited for a wide range of corrosive, waste or slurry type media, and can be broadly selected for atmospheric day tank, process vessel or dispenser, pump lift station and waste sump applications. Level indication can be monitored via a local display or controlled through a PLC.
Datasheet
Description
EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter capabilities in one package. Combining 4 relays, 4-20mA output and pump/valve control in one small sensor allows EchoPod to be a solution. Maintenance free, EchoPod reduces tank system hardware through simplicity and consolidation. Additionally. EchoPod is well suited for corrosive and dirty applications with its non-metallic housing and transducer. EchoPod provides a total solution for fluid handling and automation. The rugged PVDF enclosure is well suited for a wide range of corrosive, waste or slurry type media, and can be broadly selected for atmospheric day tank, process vessel or dispenser, pump lift station and waste sump applications. Level indication can be monitored via a local display or controlled through a PLC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EchoPod Ultrasonic Level Switch/Transmitter/Controller - DL14 - Clark Solutions
Hudson, MA, USA
EchoPod Ultrasonic Level Switch/Transmitter/Controller
DL14
EchoPod Ultrasonic Level Switch/Transmitter/Controller DL14
EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter capabilities in one package. Combining 4 relays, 4-20mA output and pump/valve control in one small sensor allows EchoPod to be a solution. Maintenance free, EchoPod reduces tank system hardware through simplicity and consolidation. Additionally. EchoPod is well suited for corrosive and dirty applications with its non-metallic housing and transducer. EchoPod provides a total solution for fluid handling and automation. The rugged PVDF enclosure is well suited for a wide range of corrosive, waste or slurry type media, and can be broadly selected for atmospheric day tank, process vessel or dispenser, pump lift station and waste sump applications. Level indication can be monitored via a local display or controlled through a PLC.

EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter capabilities in one package. Combining 4 relays, 4-20mA output and pump/valve control in one small sensor allows EchoPod to be a solution. Maintenance free, EchoPod reduces tank system hardware through simplicity and consolidation. Additionally. EchoPod is well suited for corrosive and dirty applications with its non-metallic housing and transducer. EchoPod provides a total solution for fluid handling and automation.

The rugged PVDF enclosure is well suited for a wide range of corrosive, waste or slurry type media, and can be broadly selected for atmospheric day tank, process vessel or dispenser, pump lift station and waste sump applications. Level indication can be monitored via a local display or controlled through a PLC.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Level Sensors
Product Number DL14
Product Name EchoPod Ultrasonic Level Switch/Transmitter/Controller
Device Classification Sensor System
Measuring Range 0.0 to 49.2 inch (0.0 to 1250 mm)
Accuracy (Continuous Level) 0.1250 +/-inch (3.17 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Rod for Sediment Level Detection - VR-21 SED and VR-41 SED - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Level Sensors - 1859881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 261 psi (184 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details