Clark Solutions Series L312 Custom Level Switch

Description
The L312 series level switches are individually designed from over 360 component parts to create a custom switch available in lengths from one foot (304mm) to four feet (1.2m). Switch point tolerance is +/- 1/8" (3mm). The L500 series level switches are individually designed from over 1,400 component parts to create a custom switch available in lengths from one foot (304mm) to 11 feet (3.3m). Switch point tolerance is +/- 1/8" (3mm). To specify, review the choices in mounting types, stem material, float size and material, switching points, and electrical specifications. Fax or call us to review.
Datasheet
Description
The L312 series level switches are individually designed from over 360 component parts to create a custom switch available in lengths from one foot (304mm) to four feet (1.2m). Switch point tolerance is +/- 1/8" (3mm). The L500 series level switches are individually designed from over 1,400 component parts to create a custom switch available in lengths from one foot (304mm) to 11 feet (3.3m). Switch point tolerance is +/- 1/8" (3mm). To specify, review the choices in mounting types, stem material, float size and material, switching points, and electrical specifications. Fax or call us to review.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series L312 Custom Level Switch -  - Clark Solutions
Hudson, MA, USA
Series L312 Custom Level Switch
Series L312 Custom Level Switch
The L312 series level switches are individually designed from over 360 component parts to create a custom switch available in lengths from one foot (304mm) to four feet (1.2m). Switch point tolerance is +/- 1/8" (3mm). The L500 series level switches are individually designed from over 1,400 component parts to create a custom switch available in lengths from one foot (304mm) to 11 feet (3.3m). Switch point tolerance is +/- 1/8" (3mm). To specify, review the choices in mounting types, stem material, float size and material, switching points, and electrical specifications. Fax or call us to review.

The L312 series level switches are individually designed from over 360 component parts to create a custom switch available in lengths from one foot (304mm) to four feet (1.2m). Switch point tolerance is +/- 1/8" (3mm).
The L500 series level switches are individually designed from over 1,400 component parts to create a custom switch available in lengths from one foot (304mm) to 11 feet (3.3m). Switch point tolerance is +/- 1/8" (3mm).
To specify, review the choices in mounting types, stem material, float size and material, switching points, and electrical specifications. Fax or call us to review.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Level Sensors
Product Name Series L312 Custom Level Switch
Device Classification Sensor Only
Number of Switch Points Range 3 to 5 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 10207624-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details