Clark Solutions Series L007 Horizontal Mount Level Switch L007-0405-0503

Description
The L007 series horizontal mount level switches have a no-leak construction and are ideal for small tanks. The units side-wall mount internally or externally and offer a broad range of media compatibility due to the selection of construction materials. Model L007 operates on falling or rising level. Normally open or normally closed switch operation is easily defined by the mounting position of the switch. When normally open the float lowers with the fluid level and, conversely, when the float is mounted to rise with the fluid level, it is in a normally closed configuration. High temperature applications can be accommodated using stainless steel construction.
Datasheet
Description
The L007 series horizontal mount level switches have a no-leak construction and are ideal for small tanks. The units side-wall mount internally or externally and offer a broad range of media compatibility due to the selection of construction materials. Model L007 operates on falling or rising level. Normally open or normally closed switch operation is easily defined by the mounting position of the switch. When normally open the float lowers with the fluid level and, conversely, when the float is mounted to rise with the fluid level, it is in a normally closed configuration. High temperature applications can be accommodated using stainless steel construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series L007 Horizontal Mount Level Switch - L007-0405-0503 - Clark Solutions
Hudson, MA, USA
Series L007 Horizontal Mount Level Switch
L007-0405-0503
Series L007 Horizontal Mount Level Switch L007-0405-0503
The L007 series horizontal mount level switches have a no-leak construction and are ideal for small tanks. The units side-wall mount internally or externally and offer a broad range of media compatibility due to the selection of construction materials. Model L007 operates on falling or rising level. Normally open or normally closed switch operation is easily defined by the mounting position of the switch. When normally open the float lowers with the fluid level and, conversely, when the float is mounted to rise with the fluid level, it is in a normally closed configuration. High temperature applications can be accommodated using stainless steel construction.

The L007 series horizontal mount level switches have a no-leak construction and are ideal for small tanks.

The units side-wall mount internally or externally and offer a broad range of media compatibility due to the selection of construction materials.

Model L007 operates on falling or rising level. Normally open or normally closed switch operation is easily defined by the mounting position of the switch. When normally open the float lowers with the fluid level and, conversely, when the float is mounted to rise with the fluid level, it is in a normally closed configuration.

High temperature applications can be accommodated using stainless steel construction.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Level Sensors
Product Number L007-0405-0503
Product Name Series L007 Horizontal Mount Level Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Level Control Diaphragm Switch for Hazardous Locations - BM65 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Mechanical Level Switch - LS Series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details