Clark Solutions Hydrostatic Submersible Level Transmitter FT01

Description
Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom of the sensor registers this pressure so that the sensorõs internal electronics can generate a 4-20 mA or a 0-10 VDC signal proportional to the detected fluid level. Because all parts of the pressure sensor coming in contact with the liquid being measured are made of stainless steel, this sensor is suitable for unrestricted use in the food industry.For measurements of caustic / corrosive liquids, a design featuring a teflon-jacketed connetction cable is also available. The FT01 level sensor is used in measuring applications that require provision of a precise, stable and reliable output signal even under extreme operating conditions. The high electrical protection rating (IP 68) and its high resistance to corrosion make the FT01 level sensor suitable for use in a vast variety of containers, basins, shafts and tanks.With its large diaphragm surface area, the FT01 has proven to be especially suitable for monitoring wastewater systems.
Datasheet
Description
Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom of the sensor registers this pressure so that the sensorõs internal electronics can generate a 4-20 mA or a 0-10 VDC signal proportional to the detected fluid level. Because all parts of the pressure sensor coming in contact with the liquid being measured are made of stainless steel, this sensor is suitable for unrestricted use in the food industry.For measurements of caustic / corrosive liquids, a design featuring a teflon-jacketed connetction cable is also available. The FT01 level sensor is used in measuring applications that require provision of a precise, stable and reliable output signal even under extreme operating conditions. The high electrical protection rating (IP 68) and its high resistance to corrosion make the FT01 level sensor suitable for use in a vast variety of containers, basins, shafts and tanks.With its large diaphragm surface area, the FT01 has proven to be especially suitable for monitoring wastewater systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydrostatic Submersible Level Transmitter - FT01 - Clark Solutions
Hudson, MA, USA
Hydrostatic Submersible Level Transmitter
FT01
Hydrostatic Submersible Level Transmitter FT01
Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom of the sensor registers this pressure so that the sensorõs internal electronics can generate a 4-20 mA or a 0-10 VDC signal proportional to the detected fluid level. Because all parts of the pressure sensor coming in contact with the liquid being measured are made of stainless steel, this sensor is suitable for unrestricted use in the food industry.For measurements of caustic / corrosive liquids, a design featuring a teflon-jacketed connetction cable is also available. The FT01 level sensor is used in measuring applications that require provision of a precise, stable and reliable output signal even under extreme operating conditions. The high electrical protection rating (IP 68) and its high resistance to corrosion make the FT01 level sensor suitable for use in a vast variety of containers, basins, shafts and tanks.With its large diaphragm surface area, the FT01 has proven to be especially suitable for monitoring wastewater systems.

Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom of the sensor registers this pressure so that the sensorÕs internal electronics can generate a 4-20 mA or a 0-10 VDC signal proportional to the detected fluid level. Because all parts of the pressure sensor coming in contact with the liquid being measured are made of stainless steel, this sensor is suitable for unrestricted use in the food industry.For measurements of caustic / corrosive liquids, a design featuring a teflon-jacketed connetction cable is also available.

The FT01 level sensor is used in measuring applications that require provision of a precise, stable and reliable output signal even under extreme operating conditions. The high electrical protection rating (IP 68) and its high resistance to corrosion make the FT01 level sensor suitable for use in a vast variety of containers, basins, shafts and tanks.With its large diaphragm surface area, the FT01 has proven to be especially suitable for monitoring wastewater systems.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Level Sensors
Product Number FT01
Product Name Hydrostatic Submersible Level Transmitter
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Maximum Operating Pressure 464 psi (327 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator - CNCR-400.LRI - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details