Clark Solutions Ultrasonic Level Switch Series U00X

Description
The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no calibration, withstand pressures up to 2,000 PSIG, and their compact, 1/8" diameter probes install in any orientation. U00X models are constructed from durable and easy-to-clean 316 stainless steel with probe lengths available up to 100". Optional materials include CPVC, PVDF, and Hastelloy C.
Datasheet
Description
The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no calibration, withstand pressures up to 2,000 PSIG, and their compact, 1/8" diameter probes install in any orientation. U00X models are constructed from durable and easy-to-clean 316 stainless steel with probe lengths available up to 100". Optional materials include CPVC, PVDF, and Hastelloy C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Level Switch - Series U00X - Clark Solutions
Hudson, MA, USA
Ultrasonic Level Switch
Series U00X
Ultrasonic Level Switch Series U00X
The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no calibration, withstand pressures up to 2,000 PSIG, and their compact, 1/8" diameter probes install in any orientation. U00X models are constructed from durable and easy-to-clean 316 stainless steel with probe lengths available up to 100". Optional materials include CPVC, PVDF, and Hastelloy C.

The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no calibration, withstand pressures up to 2,000 PSIG, and their compact, 1/8" diameter probes install in any orientation. U00X models are constructed from durable and easy-to-clean 316 stainless steel with probe lengths available up to 100". Optional materials include CPVC, PVDF, and Hastelloy C.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Level Sensors
Product Number Series U00X
Product Name Ultrasonic Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 2000 psi (1408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 700S14A4A-0026 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Foam Control Monitor - 2880-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details