Clark Solutions Ultrasonic Level Transmitter FUM10

Description
Ultrasonic level sensors measure the clearance between a l iquid level and the sensors' transmission surface using the echo time measurement of an ultrasonic signal. Liquid levels can be measured and the data sent to master evaluators by means of a programmable current or voltage output. For operating ranges up to 2m, the devices are available in an M18 enclosure including two lock nuts that is easy to install. For an operating range up to 3.5m, we offer an M30 enclosure. The sensor with 6m operating range has an enclosure with square flange and an extra large transmission surface. FUM10 ultrasonic level sensors are suitable for applications where liquid levels in depressurized vessels are monitored, measured or regulated.
Datasheet
Description
Ultrasonic level sensors measure the clearance between a l iquid level and the sensors' transmission surface using the echo time measurement of an ultrasonic signal. Liquid levels can be measured and the data sent to master evaluators by means of a programmable current or voltage output. For operating ranges up to 2m, the devices are available in an M18 enclosure including two lock nuts that is easy to install. For an operating range up to 3.5m, we offer an M30 enclosure. The sensor with 6m operating range has an enclosure with square flange and an extra large transmission surface. FUM10 ultrasonic level sensors are suitable for applications where liquid levels in depressurized vessels are monitored, measured or regulated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Level Transmitter - FUM10 - Clark Solutions
Hudson, MA, USA
Ultrasonic Level Transmitter
FUM10
Ultrasonic Level Transmitter FUM10
Ultrasonic level sensors measure the clearance between a l iquid level and the sensors' transmission surface using the echo time measurement of an ultrasonic signal. Liquid levels can be measured and the data sent to master evaluators by means of a programmable current or voltage output. For operating ranges up to 2m, the devices are available in an M18 enclosure including two lock nuts that is easy to install. For an operating range up to 3.5m, we offer an M30 enclosure. The sensor with 6m operating range has an enclosure with square flange and an extra large transmission surface. FUM10 ultrasonic level sensors are suitable for applications where liquid levels in depressurized vessels are monitored, measured or regulated.

Ultrasonic level sensors measure the clearance between a l iquid level and the sensors' transmission surface using the echo time measurement of an ultrasonic signal. Liquid levels can be measured and the data sent to master evaluators by means of a programmable current or voltage output. For operating ranges up to 2m, the devices are available in an M18 enclosure including two lock nuts that is easy to install. For an operating range up to 3.5m, we offer an M30 enclosure. The sensor with 6m operating range has an enclosure with square flange and an extra large transmission surface.

FUM10 ultrasonic level sensors are suitable for applications where liquid levels in depressurized vessels are monitored, measured or regulated.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Level Sensors
Product Number FUM10
Product Name Ultrasonic Level Transmitter
Device Classification Transmitter
Measuring Range 2.36 to 236 inch (60 to 6000 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 26’ CABLED - CNCR 110 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details