TE Connectivity ™ Mini Relays 1-1393302-6

Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : >50 Electrical Characteristics Coil Resistance (OHM) : 72 Coil Suppression Method : Rp 680Ω Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : >50 Electrical Characteristics Coil Resistance (OHM) : 72 Coil Suppression Method : Rp 680Ω Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 1-1393302-6 - TE Connectivity
Berwyn, PA, United States
Mini Relays
1-1393302-6
Mini Relays 1-1393302-6
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : >50 Electrical Characteristics Coil Resistance (OHM) : 72 Coil Suppression Method : Rp 680Ω Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : >50

Electrical Characteristics


  • Coil Resistance (OHM) : 72
  • Coil Suppression Method : Rp 680Ω
  • Coil Voltage Rating (VDC) : 12

Mechanical Attachment


  • Product Mount Type : Socket
  • Product Mounting Feature Type : Mounting Brackets
Buy Now Datasheet
Relays - 1-1393302-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
VFMA, RELAY

VFMA, RELAY

Buy Now
Sheung Wan, Hong Kong
Automotive Relays
1-1393302-6
Automotive Relays 1-1393302-6
Automotive Relays VF741F11S01/X849

Automotive Relays VF741F11S01/X849

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1-1393302-6 1-1393302-6 1-1393302-6
Product Name Mini Relays Relays Automotive Relays
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 858-517 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers