TE Connectivity Automotive High Current Relays 1-1414939-4

Description
Body Features Product Weight : 210 G  [7.41 OZ ] Contact Features Contact Arrangement : 1 Form X (DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 33 MM  [1.299 INCH ] Product Length : 37 MM  [1.457 INCH ] Product Width : 60 MM  [2.362 INCH ] Width Class (Mechanical) (MM) : >40 Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils Coil Power Rating DC (MILW) : 7000 Coil Resistance (OHM) : 5 Coil Suppression Method : Diode in Parallel Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 1500 Contact Limiting Continuous Current (AMP) : 190 Contact Limiting Making Current (AMP) : 1500 Contact Limiting Short-Time Current (AMP) : 1000 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 260 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Termination Features Relay Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 120 DEGC  [248 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI
Request a Quote
Description
Body Features Product Weight : 210 G  [7.41 OZ ] Contact Features Contact Arrangement : 1 Form X (DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 33 MM  [1.299 INCH ] Product Length : 37 MM  [1.457 INCH ] Product Width : 60 MM  [2.362 INCH ] Width Class (Mechanical) (MM) : >40 Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils Coil Power Rating DC (MILW) : 7000 Coil Resistance (OHM) : 5 Coil Suppression Method : Diode in Parallel Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 1500 Contact Limiting Continuous Current (AMP) : 190 Contact Limiting Making Current (AMP) : 1500 Contact Limiting Short-Time Current (AMP) : 1000 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 260 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Termination Features Relay Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 120 DEGC  [248 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1-1414939-4 is an automotive latching battery disconnect switch for high current applications, rated for 12VDC coil operation. It features a 1 form X, 1 NO DM contact arrangement with silver alloy contacts, and is designed for continuous current of 190A at 85°C and peak currents up to 1500A. The device has a bistable two-coil magnetic system with built-in diode suppression, an IP54 environmental protection rating, and operates within an ambient temperature range of -40°C to +125°C. It measures 37mm in length, 60mm in width, and 33mm in height, with connector terminations and a weight of approximately 210g. The relay meets EU RoHS/ELV compliance and UL94-HB fire safety standards.

Datasheet Summary
Powered by GS/AI

The 1-1414939-4 is an automotive latching battery disconnect switch for high current applications, rated for 12VDC coil operation. It features a 1 form X, 1 NO DM contact arrangement with silver alloy contacts, and is designed for continuous current of 190A at 85°C and peak currents up to 1500A. The device has a bistable two-coil magnetic system with built-in diode suppression, an IP54 environmental protection rating, and operates within an ambient temperature range of -40°C to +125°C. It measures 37mm in length, 60mm in width, and 33mm in height, with connector terminations and a weight of approximately 210g. The relay meets EU RoHS/ELV compliance and UL94-HB fire safety standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive High Current Relays - 1-1414939-4 - TE Connectivity
Berwyn, PA, United States
Automotive High Current Relays
1-1414939-4
Automotive High Current Relays 1-1414939-4
Body Features Product Weight : 210 G  [7.41 OZ ] Contact Features Contact Arrangement : 1 Form X (DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 33 MM  [1.299 INCH ] Product Length : 37 MM  [1.457 INCH ] Product Width : 60 MM  [2.362 INCH ] Width Class (Mechanical) (MM) : >40 Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils Coil Power Rating DC (MILW) : 7000 Coil Resistance (OHM) : 5 Coil Suppression Method : Diode in Parallel Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 1500 Contact Limiting Continuous Current (AMP) : 190 Contact Limiting Making Current (AMP) : 1500 Contact Limiting Short-Time Current (AMP) : 1000 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 260 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Termination Features Relay Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 120 DEGC  [248 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI

Body Features


  • Product Weight : 210 G  [7.41 OZ ]

Contact Features


  • Contact Arrangement : 1 Form X (DM)
  • Contact Base Material : Silver Alloy
  • Contact Current Class (AMP) : >50

Dimensions


  • Height Class (Mechanical) (MM) : 30 - 40
  • Length Class (Mechanical) (MM) : 35 - 40
  • Product Height : 33 MM  [1.299 INCH ]
  • Product Length : 37 MM  [1.457 INCH ]
  • Product Width : 60 MM  [2.362 INCH ]
  • Width Class (Mechanical) (MM) : >40

Electrical Characteristics


  • Coil Magnetic System : Bistable, 2 Coils
  • Coil Power Rating DC (MILW) : 7000
  • Coil Resistance (OHM) : 5
  • Coil Suppression Method : Diode in Parallel
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 1500
  • Contact Limiting Continuous Current (AMP) : 190
  • Contact Limiting Making Current (AMP) : 1500
  • Contact Limiting Short-Time Current (AMP) : 1000
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 260
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Termination Features


  • Relay Connection Type : Connector

Usage Conditions


  • Environmental Ambient Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 105 - 125
  • Environmental Category of Protection : RTI
Buy Now Datasheet
Relays - 1-1414939-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BDS V23130

BDS V23130

Buy Now
Relays - 1-1414939-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Current Relays & Modules

High Current Relays & Modules

Buy Now
Automotive Relays - 1-1414939-4 - 938422-1-1414939-4 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - 1-1414939-4
938422-1-1414939-4
Automotive Relays - 1-1414939-4 938422-1-1414939-4
Manufacturer: TE Connectivity Win Source Part Number: 938422-1-1414939-4 Series: V23130 Operating Temperature Range: -40°C ~ 120°C Package: Bulk Mounting: Chassis Mount Family Name: 1414939 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: PB1315, 114149394, V23130C2021A412-EV-C BOX

Manufacturer: TE Connectivity
Win Source Part Number: 938422-1-1414939-4
Series: V23130
Operating Temperature Range: -40°C ~ 120°C
Package: Bulk
Mounting: Chassis Mount
Family Name: 1414939
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: PB1315, 114149394, V23130C2021A412-EV-CBOX

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
1-1414939-4
Automotive Relays 1-1414939-4
Automotive Relays V23130C2021A412-EV-C BOX

Automotive Relays V23130C2021A412-EV-CBOX

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1-1414939-4 1-1414939-4 938422-1-1414939-4 1-1414939-4
Product Name Automotive High Current Relays Relays Automotive Relays - 1-1414939-4 Automotive Relays
Relay Type Automotive Automotive
Approvals EU ELV Compliant; RoHS RoHS
DC Power 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Signal Relays - 1-1393808-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
5 suppliers
Power Relays - 1-1393115-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1415351-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details