Configuration Features Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2
Dimensions Product Height : 63.5 MM [2.5 INCH ] Product Length : 63.3 MM [2.492 INCH ] Product Width : 63.8 MM [2.512 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : 2 Coil Resistance (OHM) : 288 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000
Mechanical Attachment Product Mount Type : Panel Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw
Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC [176 DEGF ] Operating Temperature Range : -55 - 80 DEGC [-67 - 176 DEGF ]
Configuration Features
- Contact Arrangement : 2 Form A DPST-NO
- Contact Number of Poles : 2
Dimensions
- Product Height : 63.5 MM [2.5 INCH ]
- Product Length : 63.3 MM [2.492 INCH ]
- Product Width : 63.8 MM [2.512 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : 2
- Coil Resistance (OHM) : 288
- Coil Voltage Rating (VDC) : 24
- Contact Current Rating (AMP) : 30
- Contact Switching Voltage (Max) (VAC) : 600
- Contact Voltage Rating (VAC) : 600
- Contact Voltage Rating (VDC) : 125
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000
Mechanical Attachment
- Product Mount Type : Panel Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >1.5 - ≤3
- Contact Current Class (AMP) : >25 - ≤32
- Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : 6-32 Screw
- Main Termination & Connection Type : 8-32 Screw
Usage Conditions
- Environmental Ambient Temperature (Max) : 80 DEGC [176 DEGF ]
- Operating Temperature Range : -55 - 80 DEGC [-67 - 176 DEGF ]