Powell Electronics, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 26
Product Name Notes
07 10AMP REL
07 RELAY
1350 AC VOLTAGE L
1350 AC VOLTAGE LE
1600 FIXED OPERAT
2000-F RELAY
2060 LF RELAY
2073 HMB RELAY
2100 HFW 4A REL
2100 HMS RELAY
2400 FIXED OPERAT
2PDT FULL SIZE GR
2PDT FULL SIZE S
3SAT SENSITIVE FU
4-40 X 3/8 RD. HD. SC
4700 ADJ. INTERV
4PDT RELAY
5600 FIXED RELEASE
8-32 X 3/4 RH BRASS
8007 = CONTROL UNIT DIMMING
ARMATURE PIECE
AUX. CONT. ASSY.
AUX. SWITCH ASSEMBLY
B07 10AMP RE
BASE ASSEMBLY MAIN
BASE ASSY. MAIN
BASE ASSY.-MAIN
BASE ASSY
BASE CONTACTOR SUPPORT
BEH494A
BUS BAR AND CT ASSEM
BUS BAR ASSY.
BUS BAR ASSY
CABLE TIE SADDLE MOUN
CAPACITOR
COIL ASSEM
COIL ASSY DIFF.
COIL ASSY-DIFF.
COIL ASSY-DIFFERENTIA
COIL ASSY
COIL
CONNECTOR
CONTACT & STAND
CONTACT ASSY.
CONTACT ASSY
CONTACT BAR ASSEM
CONTACT, POST
CONTACTOR - 3PDT
CONTACTOR 1 NO 1 NC 400 AMP
CONTACTOR 200AMP DPST
CONTACTOR 300A
CONTACTOR 3PST NO 130 AMP
CONTACTOR 3PST NO 350 AMP
CONTACTOR 3PST NO 350A
CONTACTOR 3PST NO 450 AMP
CONTACTOR 400 AMP CONT DUTY
CONTACTOR SPST 200A 28 VDC
CONTACTOR SPST NO DB 500 AMP
CONTACTOR SPST NO, 200
CONTACTOR
CONTROL MODULE
CORE RELAY
COVER - TERMINAL ASSE
COVER - TERMINAL
COVER SCREW STAINLESS
Crystal Can Relays
CUTOUT REVERSE CURRENT 400 AMP-28
DC SOLENOID
FIXED RELEASE TIME
FW FULL SIZE RELAY
FW RELAY
FW5A 5 AMP FULL
FW5A FULL SIZE
FW5A RELAY
GASKET, BASE
GROMMET
HALF SIZE RELAY
HALF.4 POLE.24V.
Hartman AC Contactors
HF 1/2 SIZE RELAY
HFW 1/2 SIZE RE
HFW 1/2 SIZE REL
HFW 1/2 SIZE RELA
HFW 4A RELAY
HFW4A 1/2 SIZE
HFW4A RELAY
HFW5A RELAY
HIGH PERFORMANCE MW
HM RELAY 0.5 LEADS
HM RELAY 1.5 LEADS
HM RELAY
HMD TO5 RELAY
HMS RELAY
INSULATOR - PIGTAIL
LF RELAY
LOCKNUT,COVER
MA T05 RELAY
MARKER
MS27245-1
MS27245-3
MS27245-5
MS27247-1
MS27247-2
MS51957-43 8-32 X .375 SS +P
NUT 3/8-24 5/8-HEX 7/
NUT 4-40 5/32-HEX 1/1
NUT
OVERALL-RELAY
P C BOARD ASSM
PHASE SENSOR
PIGTAIL
PLATE BASE COVE
POST RIGHT
R2871
R3108
R3488
R4374
R4691
RELAY 400 AMP
RELAY, 3PDT, CENTER OFF, 120 AMP
RELAY.
Relay
Relays
RH 4 POLE RELAY
RLY,STD,2P,48V,50S,A 2,I2
RLY,STD,OFF,2P,120V, 1S,Y1 OPT
RLY,STD,OFF,2P,120V, 300S,B
RLY,STD,OFF,2P,120V, 300S,C735
RLY,STD,OFF,2P,12VDC ,15SEC,I2,
RLY,STD,OFF,2P,24VDC ,200SEC,C
RLY,STD,OFF,2P,60VDC ,200SEC,A2
RLY,STD,OFF,2P,60VDC ,50SEC,A2,
RLY,STD,OFF,2P,96VDC ,I2 OPTION
RLY,STD,ON,2P,125VDC ,30MIN,C6
RLY,STD,ON,2P,12VDC, 60MIN
RLY,STD,ON,2P,220VDC ,120CY
RLY,STD,ON,2P,250VDC ,10
RLY,STD,ON,2P,60VDC, 60MIN,C69
ROD, CORE
SCREW 2-56 3/8 RD HD
SCREW 5-40 1-1/4 RD H
SCREW 8/32 9/16 FLAT
SF5000 RELAY
SF5000 SENSITIVE
SF5A SENSITIVE F
SFT7000 200C HIGH
SMGSD SURFACE MOU
Special Military and Fifth Size Relays
SR-9901
SUPERCEDES 3SAF124
SUPERCEDES 3SAF173
SUPERCEDES 3SAH13
SUPERCEDES 3SAH18
SUPERCEDES 3SBF10
SUPPORT, CONT.
SWITCH - MINIATURE
SWITCH MINIATURE
SWITCHES
T05 Relays
TERMINAL SHIELD BOTTO
TERMINAL SHIELD
TRANSFER RELAY
TRANSISTOR MOSFET IRF3415PBF
VOLTAGE PHASE SEN
VOLTAGE SENSOR
WASHER - LOCK #6 EXT
WASHER 3/8-OD 11/64-I
WASHER-BASE SPACER
WASHER-LOCK #6 EXT TO
WASHER-LOCK #6 INTERN
WASHER-LOCK #6 SPLIT

<< Prev Next >>