TE Connectivity Automotive PCB Single Relays 1-1393277-9

Description
Body Features Weight : 22 G  [.77 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THT, PCB-THR Dimensions Height : 21.2 MM  [.835 INCH ] Height Class (Mechanical) : 20 - 25 mm Length : 26.1 MM  [1.027 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 21.1 MM  [.83 INCH ] Width Class (Mechanical) : 20 - 25 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 60 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 25 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 24 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay K (Sealed) Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII
Request a Quote Datasheet
Description
Body Features Weight : 22 G  [.77 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THT, PCB-THR Dimensions Height : 21.2 MM  [.835 INCH ] Height Class (Mechanical) : 20 - 25 mm Length : 26.1 MM  [1.027 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 21.1 MM  [.83 INCH ] Width Class (Mechanical) : 20 - 25 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 60 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 25 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 24 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay K (Sealed) Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive PCB Single Relays - 1-1393277-9 - TE Connectivity
Berwyn, PA, United States
Automotive PCB Single Relays
1-1393277-9
Automotive PCB Single Relays 1-1393277-9
Body Features Weight : 22 G  [.77 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THT, PCB-THR Dimensions Height : 21.2 MM  [.835 INCH ] Height Class (Mechanical) : 20 - 25 mm Length : 26.1 MM  [1.027 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 21.1 MM  [.83 INCH ] Width Class (Mechanical) : 20 - 25 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 60 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 25 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 24 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay K (Sealed) Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII

Body Features


  • Weight : 22 G  [.77 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • PCB Single Relay Contact Arrangement : 1 Form C (CO)
  • PCB Single Relay Contact Current Class : 30 - 50 A
  • PCB Single Relay Terminal Type : PCB-THT, PCB-THR

Dimensions


  • Height : 21.2 MM  [.835 INCH ]
  • Height Class (Mechanical) : 20 - 25 mm
  • Length : 26.1 MM  [1.027 INCH ]
  • Length Class (Mechanical) : 25 - 30 mm
  • Width : 21.1 MM  [.83 INCH ]
  • Width Class (Mechanical) : 20 - 25 mm

Electrical Characteristics


  • Coil Power Rating (DC) (MILW) : 1600
  • Coil Power Rating Class : >1.5W
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 40
  • Contact Limiting Making Current (AMP) : 60
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 25
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • PCB Single Relay Coil Magnetic System : Monostable, DC
  • PCB Single Relay Coil Resistance (OHM) : 90
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 24

Mechanical Attachment


  • Mounting Type : Printed Circuit Board

Product Type Features


  • Product Type : Relay
  • Relay Type : Power Relay K (Sealed)

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
Buy Now Datasheet
Relays - 1-1393277-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCB 40A Relays

PCB 40A Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1393277-9 1-1393277-9
Product Name Automotive PCB Single Relays Relays
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393779-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393239-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393767-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers