TE Connectivity Electromechanical Relays & Contactors 1-1393779-3

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 4 G  [.141 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Silver Palladium (AgPd) Alloy Contact Plating Material : Gold Dimensions Product Height : 11.5 MM  [.452 INCH ] Product Length : 15.4 MM  [.606 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1.25 Contact Limiting Breaking Current (AMP) : 1.25 Contact Limiting Continuous Current (AMP) : 1.25 Contact Limiting Making Current (AMP) : 1.25 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 125 Contact Switching Voltage (Max) (VDC) : 120 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 4 G  [.141 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Silver Palladium (AgPd) Alloy Contact Plating Material : Gold Dimensions Product Height : 11.5 MM  [.452 INCH ] Product Length : 15.4 MM  [.606 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1.25 Contact Limiting Breaking Current (AMP) : 1.25 Contact Limiting Continuous Current (AMP) : 1.25 Contact Limiting Making Current (AMP) : 1.25 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 125 Contact Switching Voltage (Max) (VDC) : 120 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The V23101 relay is a small, single-pole, changeover (1 Form C) signal relay with silver palladium and gold-plated contacts, designed for low-power switching applications. It has a 450mW coil rated at 12VDC, with a coil resistance of 320Ω and a maximum switching capacity of 120VDC and 125VAC at 1.25A. The relay is mounted via through-hole PCB terminals, measures 15.5mm × 10.5mm × 11.5mm, and weighs no more than 4g. It supports operate and release times of 5ms/7ms and 3ms/5ms respectively, and is rated for ambient temperatures up to 85°C. The device meets IEC 61810-1 standards for wash-tight protection (RT III), has a dielectric strength of 1000Vrms between coil and contacts, and a mechanical endurance of 10^6 operations. Ultrasonic cleaning is not recommended, and it is packaged in tubes of 25 or boxes of 625.

Datasheet Summary
Powered by GS/AI

The V23101 relay is a small, single-pole, changeover (1 Form C) signal relay with silver palladium and gold-plated contacts, designed for low-power switching applications. It has a 450mW coil rated at 12VDC, with a coil resistance of 320Ω and a maximum switching capacity of 120VDC and 125VAC at 1.25A. The relay is mounted via through-hole PCB terminals, measures 15.5mm × 10.5mm × 11.5mm, and weighs no more than 4g. It supports operate and release times of 5ms/7ms and 3ms/5ms respectively, and is rated for ambient temperatures up to 85°C. The device meets IEC 61810-1 standards for wash-tight protection (RT III), has a dielectric strength of 1000Vrms between coil and contacts, and a mechanical endurance of 10^6 operations. Ultrasonic cleaning is not recommended, and it is packaged in tubes of 25 or boxes of 625.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393779-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393779-3
Electromechanical Relays & Contactors 1-1393779-3
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 4 G  [.141 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Silver Palladium (AgPd) Alloy Contact Plating Material : Gold Dimensions Product Height : 11.5 MM  [.452 INCH ] Product Length : 15.4 MM  [.606 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1.25 Contact Limiting Breaking Current (AMP) : 1.25 Contact Limiting Continuous Current (AMP) : 1.25 Contact Limiting Making Current (AMP) : 1.25 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 125 Contact Switching Voltage (Max) (VDC) : 120 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 4 G  [.141 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1
  • Relay Options : Power Switching

Contact Features


  • Contact Material : Silver Palladium (AgPd) Alloy
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 11.5 MM  [.452 INCH ]
  • Product Length : 15.4 MM  [.606 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .45
  • Coil Resistance (OHM) : 320
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 1.25
  • Contact Limiting Breaking Current (AMP) : 1.25
  • Contact Limiting Continuous Current (AMP) : 1.25
  • Contact Limiting Making Current (AMP) : 1.25
  • Contact Switching Load (Min) : 10mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 125
  • Contact Switching Voltage (Max) (VDC) : 120
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]
  • Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 1-1393779-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Small Signal

Relay Small Signal

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relay, Dpdt, 12Vdc, 1.25A, Tht Rohs Compliant Axicom Te Connectivity - 70AH6649 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 12Vdc, 1.25A, Tht Rohs Compliant Axicom Te Connectivity
70AH6649
Signal Relay, Dpdt, 12Vdc, 1.25A, Tht Rohs Compliant Axicom Te Connectivity 70AH6649
SIGNAL RELAY, DPDT, 12VDC, 1.25A, THT ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 12VDC, 1.25A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1-1393779-3 1-1393779-3 70AH6649
Product Name Electromechanical Relays & Contactors Relays Signal Relay, Dpdt, 12Vdc, 1.25A, Tht Rohs Compliant Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
DC Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393225-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415507-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393210-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415544-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers