TE Connectivity ™ Signal Relays, Up to 2 Amps - 1-1414695-0 1-1414695-0

Description
Manufacturer: TE Connectivity Win Source Part Number: 902420-1-1414695-0 Series: * Features: Relay Package: Bulk Family Name: 1414695 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 525 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0020
Request a Quote
Description
Manufacturer: TE Connectivity Win Source Part Number: 902420-1-1414695-0 Series: * Features: Relay Package: Bulk Family Name: 1414695 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 525 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 1-1414695-0 - 902420-1-1414695-0 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 1-1414695-0
902420-1-1414695-0
Signal Relays, Up to 2 Amps - 1-1414695-0 902420-1-1414695-0
Manufacturer: TE Connectivity Win Source Part Number: 902420-1-1414695-0 Series: * Features: Relay Package: Bulk Family Name: 1414695 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 525 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0020

Manufacturer: TE Connectivity
Win Source Part Number: 902420-1-1414695-0
Series: *
Features: Relay
Package: Bulk
Family Name: 1414695
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 525
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020

Buy Now
Relays - 1-1414695-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCB 40A Relays

PCB 40A Relays

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 902420-1-1414695-0 1-1414695-0
Product Name Signal Relays, Up to 2 Amps - 1-1414695-0 Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 789-1346 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 10.61 - Light dependent relay 16A - 106182300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, ukca
NO 1
View Details