TE Connectivity Electromechanical Relays & Contactors 1-1393763-6

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.4 G  [.0494 OZ ] Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 5.1 MM  [.2 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 6.4 MM  [.251 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .288 Coil Resistance (OHM) : 2000 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 1 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.4 G  [.0494 OZ ] Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 5.1 MM  [.2 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 6.4 MM  [.251 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .288 Coil Resistance (OHM) : 2000 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 1 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The V23100-V4 series is a reed relay for telecom, signal, and RF applications, mounted on a PCB with solder pins. It features a 24VDC coil with 2000Ω resistance and 288mW power dissipation, switching a 1-form A (SPST-NO) contact rated for 1A continuous current and 200VDC/VAC peak switching voltage, with ruthenium contact material. The DIP flat package measures 19.30mm length, 6.40mm width, and 5.70mm height. It operates from -40°C to +85°C, meets IEC 61810 RT-III wash-tight standards, and complies with RoHS, ELV, and REACH directives.

Datasheet Summary
Powered by GS/AI

The V23100-V4 series is a reed relay for telecom, signal, and RF applications, mounted on a PCB with solder pins. It features a 24VDC coil with 2000Ω resistance and 288mW power dissipation, switching a 1-form A (SPST-NO) contact rated for 1A continuous current and 200VDC/VAC peak switching voltage, with ruthenium contact material. The DIP flat package measures 19.30mm length, 6.40mm width, and 5.70mm height. It operates from -40°C to +85°C, meets IEC 61810 RT-III wash-tight standards, and complies with RoHS, ELV, and REACH directives.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393763-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393763-6
Electromechanical Relays & Contactors 1-1393763-6
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.4 G  [.0494 OZ ] Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 5.1 MM  [.2 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 6.4 MM  [.251 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .288 Coil Resistance (OHM) : 2000 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 1 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 1.4 G  [.0494 OZ ]

Configuration Features


  • Coil Special Features : Diode
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1
  • Relay Options : Power Switching

Contact Features


  • Contact Material : Ruthenium

Dimensions


  • Product Height : 5.1 MM  [.2 INCH ]
  • Product Length : 19.3 MM  [.759 INCH ]
  • Product Width : 6.4 MM  [.251 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .288
  • Coil Resistance (OHM) : 2000
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 1
  • Contact Limiting Breaking Current (AMP) : .4
  • Contact Limiting Continuous Current (AMP) : 1
  • Contact Limiting Making Current (AMP) : .4
  • Contact Limiting Short-Time Current (AMP) : .4
  • Contact Switching Load (Min) : 10mA @ .01V
  • Contact Switching Voltage (Max) (VAC) : 200
  • Contact Switching Voltage (Max) (VDC) : 200
  • Contact Voltage Rating (VDC) : 24
  • Input Voltage (VAC) : 100
  • Input Voltage (VDC) : 100
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 250

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : .2 - .3
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 0 - 6
  • Length Class (Mechanical) (MM) : 16 - 20
  • Width Class (Mechanical) (MM) : 6 - 8

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now Datasheet
Relays - 1-1393763-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Small Signal

Relay Small Signal

Buy Now
Signal Relays - 2777180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2777180
Signal Relays 2777180
TE Connectivity 1-1393763-6 Signal Relay

TE Connectivity 1-1393763-6 Signal Relay

Supplier's Site
Signal Relays - 2777179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2777179
Signal Relays 2777179
TE Connectivity 1-1393763-6 Signal Relay

TE Connectivity 1-1393763-6 Signal Relay

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd.
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 1-1393763-6 1-1393763-6 2777180
Product Name Electromechanical Relays & Contactors Relays Signal Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
DC Voltage 200 volts
Unlock Full Specs
to access all available technical data