TE Connectivity Electromechanical Relays & Contactors 1-1423151-8

Description
Electrical Characteristics Contact Current Rating (AMP) : 10, 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Delay Time : .03 - .1 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Electrical Characteristics Contact Current Rating (AMP) : 10, 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Delay Time : .03 - .1 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1423151-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1423151-8
Electromechanical Relays & Contactors 1-1423151-8
Electrical Characteristics Contact Current Rating (AMP) : 10, 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Delay Time : .03 - .1 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range (DEGC) : -55 - 85

Electrical Characteristics


  • Contact Current Rating (AMP) : 10, 5
  • Input Voltage (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Delay Time : .03 - .1 seconds
  • Mode of Operation : On-Delay
  • Repeatability (Max) : ±5%
  • Type of Control : Knob

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Relays - 1-1423151-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,MINI,ON,2P,120V, .1SEC

RLY,MINI,ON,2P,120V,.1SEC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1423151-8 1-1423151-8
Product Name Electromechanical Relays & Contactors Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393789-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393239-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - 1-1393238-7 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415026-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers