TE Connectivity Electromechanical Relays & Contactors 1-1423151-2

Description
Dimensions Product Height : 38.6 MM  [1.52 INCH ] Product Length : 55.6 MM  [2.19 INCH ] Product Width : 111.25 MM  [4.38 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10, 5 Input Voltage Range (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Delay Time : 2 - 60 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : External Screw Other Contact Current Class (AMP) : >5 - ≤10, >2 - ≤5 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Dimensions Product Height : 38.6 MM  [1.52 INCH ] Product Length : 55.6 MM  [2.19 INCH ] Product Width : 111.25 MM  [4.38 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10, 5 Input Voltage Range (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Delay Time : 2 - 60 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : External Screw Other Contact Current Class (AMP) : >5 - ≤10, >2 - ≤5 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1423151-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1423151-2
Electromechanical Relays & Contactors 1-1423151-2
Dimensions Product Height : 38.6 MM  [1.52 INCH ] Product Length : 55.6 MM  [2.19 INCH ] Product Width : 111.25 MM  [4.38 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10, 5 Input Voltage Range (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Delay Time : 2 - 60 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : External Screw Other Contact Current Class (AMP) : >5 - ≤10, >2 - ≤5 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Dimensions


  • Product Height : 38.6 MM  [1.52 INCH ]
  • Product Length : 55.6 MM  [2.19 INCH ]
  • Product Width : 111.25 MM  [4.38 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10, 5
  • Input Voltage Range (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Delay Time : 2 - 60 seconds
  • Mode of Operation : On-Delay
  • Repeatability (Max) : ±5%
  • Type of Control : External Screw

Other


  • Contact Current Class (AMP) : >5 - ≤10, >2 - ≤5
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Solder Hook Terminals
  • Main Termination & Connection Type : Solder Hook Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Relays - 1-1423151-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,MINI,ON,2P,HERM

RLY,MINI,ON,2P,HERM

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1423151-2 1-1423151-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 1-1393230-9-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393118-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393771-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Power Relays - 1-1393092-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers