TE Connectivity Automotive PCB Single Relays 1-1393277-8

Description
Body Features Weight : 22 G  [.77 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THR, PCB-THT Dimensions Height : 21.2 MM  [.835 INCH ] Height Class (Mechanical) : 20 - 25 mm Length : 26.1 MM  [1.027 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 21.1 MM  [.83 INCH ] Width Class (Mechanical) : 20 - 25 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 45 Contact Limiting Making Current (AMP) : 50 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 24 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay K (Sealed) Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII
Request a Quote Datasheet
Description
Body Features Weight : 22 G  [.77 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THR, PCB-THT Dimensions Height : 21.2 MM  [.835 INCH ] Height Class (Mechanical) : 20 - 25 mm Length : 26.1 MM  [1.027 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 21.1 MM  [.83 INCH ] Width Class (Mechanical) : 20 - 25 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 45 Contact Limiting Making Current (AMP) : 50 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 24 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay K (Sealed) Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive PCB Single Relays - 1-1393277-8 - TE Connectivity
Berwyn, PA, United States
Automotive PCB Single Relays
1-1393277-8
Automotive PCB Single Relays 1-1393277-8
Body Features Weight : 22 G  [.77 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THR, PCB-THT Dimensions Height : 21.2 MM  [.835 INCH ] Height Class (Mechanical) : 20 - 25 mm Length : 26.1 MM  [1.027 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 21.1 MM  [.83 INCH ] Width Class (Mechanical) : 20 - 25 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 1600 Coil Power Rating Class : >1.5W Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 45 Contact Limiting Making Current (AMP) : 50 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 90 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 24 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay K (Sealed) Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII

Body Features


  • Weight : 22 G  [.77 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • PCB Single Relay Contact Arrangement : 1 Form C (CO)
  • PCB Single Relay Contact Current Class : 30 - 50 A
  • PCB Single Relay Terminal Type : PCB-THR, PCB-THT

Dimensions


  • Height : 21.2 MM  [.835 INCH ]
  • Height Class (Mechanical) : 20 - 25 mm
  • Length : 26.1 MM  [1.027 INCH ]
  • Length Class (Mechanical) : 25 - 30 mm
  • Width : 21.1 MM  [.83 INCH ]
  • Width Class (Mechanical) : 20 - 25 mm

Electrical Characteristics


  • Coil Power Rating (DC) (MILW) : 1600
  • Coil Power Rating Class : >1.5W
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 45
  • Contact Limiting Making Current (AMP) : 50
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 30
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • PCB Single Relay Coil Magnetic System : Monostable, DC
  • PCB Single Relay Coil Resistance (OHM) : 90
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 24

Mechanical Attachment


  • Mounting Type : Printed Circuit Board

Product Type Features


  • Product Type : Relay
  • Relay Type : Power Relay K (Sealed)

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
Buy Now Datasheet
Relays - 1-1393277-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCB 40A Relays

PCB 40A Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
1-1393277-8
General Purpose Relays 1-1393277-8
General Purpose Relays V23076A3022C132

General Purpose Relays V23076A3022C132

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1-1393277-8 1-1393277-8 1-1393277-8
Product Name Automotive PCB Single Relays Relays General Purpose Relays
Relay Type Automotive General
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 1-1393239-2-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers
Power Relays - 1-1415546-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415055-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393115-0 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
2 suppliers