Acme Chip Technology Co., Limited Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 2 3 4
Product Name Notes
CMPT PCI SERIAL CRD ULTRASCALE
ELECTRICALLY ERASABLE PAL DEVICE
FPGA KINTEX7 Q100 400 I/O 676BGA
FPGA TITAN 140HSIO 4PLL 225BGA
FPGA TITAN 35HSIO 2PLL 64WLCSP
FPGA TITAN 61HSIO 3PLL 100BGA
FPGA TITAN 61HSIO 3PLL LP 100BGA
FPGA TITAN 80GPIO 640DSP 484BGA
FPGA TITAN140HSIO 4PLL LP 225BGA
FPGA, 224 CLBS, 4000 GATES
FPGA, 2304 CLBS, 40000 GATES
FPGA, 324 CLBS, 10000 GATES
FPGA, 484 CLBS, 6500 GATES
HIGH-PERFORMANCE IMPACT PAL CIRC
HIGH-PERFORMANCE IMPACT-X PAL CI
IC FPGA 240 I/O 484FCBGA
IC FPGA 316 I/O 432MBGA
IC FPGA 400 I/O 676FCBGA
IC FPGA 440 I/O 676FCBGA
IC FPGA 500 I/O 1156FCBGA
IC FPGA ARTIXUP 368BGA
IC FPGA ARTIXUP 484BGA
IC FPGA ARTIXUP 676BGA
IC FPGA ARTIXUP AUTO 484BGA
IC FPGA ARTIXUP AUTO 676FBGA
IC FPGA ARTIXUP LP 368BGA
IC FPGA ARTIXUP LP 484BGA
IC FPGA ARTIXUP LP 676BGA
IC FPGA KINTEX UP 1760FCBGA
IC FPGA KINTEX UP 2104FCBGA
IC FPGA KINTEX UP LP 1760FCBGA
IC FPGA VIRTEX-UP 1365FCBGA
IC FPGA VIRTEX-UP 1760FCBGA
IC FPGA VIRTEX-UP 2892BGA
IC FPGA VIRTEX-UP 3824FCBGA
IC FPGA VIRTEX-UP LP 1760FCBGA
IC HP IMPACT-X PAL 24-DIP
IC MOD CORTEX-M7 216MHZ 512KB
IC MOD DSTNI-EX 120MHZ 1.25MB
IC MOD DSTNI-EX 25MHZ 256KB
IC MOD SPARTAN-7 100MHZ 64MBIT
IC MODULE 2GB 128MB
IC MODULE IPV6 16MB
IC MODULE USCALE 2GB 64MB
IC MODULE USCALE 512MB
IC MODULE ZYNQ USCALE 1GB 128MB
IC MODULE ZYNQ USCALE 2GB 128MB
IC MODULE
ICOBOARD
ISPLSI2032VE CPLD, 1K GATES, 32
LOW-POWER HIGH-PERFORMANCE IMPAC
MOD MPSOC 2GB DDR4
MOD MPSOC ZU2CG-1E 2GB DDR4 IND
MOD MPSOC ZU2CG-1I 2GB DDR4 IN
MOD MPSOC ZU2CG-1I 2GB DDR4 IND
MOD MPSOC ZU2EG-1E 2GB DDR4 IND
MOD MPSOC ZU3CG-1E 2GB DDR4 IND
MOD MPSOC ZU4CG-1E 2GB DDR4 IND
MOD MPSOC ZU4EV-1E 2GB DDR4 IND
MOD MPSOC
MOD SPARTAN-7 64MB FLASH SO8W
MPSOC MODULE WITH XILINX ZYNQ UL
MPSOC MODULE WITH ZYNQ ULTRASCAL
OT PLD, 10NS, PAL-TYPE, TTL
OT PLD, 20NS, PAL-TYPE, TTL
OT PLD, 20NS, PAL-TYPE
OT PLD, 20NS, PLA-TYPE, TTL
OT PLD, 20NS, PLS-TYPE, TTL
OT PLD, 25NS, PAL-TYPE, TTL
OT PLD, 25NS, PAL-TYPE
OT PLD, 25NS, PLA-TYPE
OT PLD, 6NS, PAD-TYPE, TTL
RFSOC MODULE WITH XILINX ZYNQ UL
SOM USCALE 2GB DDR4
ULTRASOM+ MPSOC MODULE WITH ZYNQ
ULTRASOM+ MPSOC-MODUL WITH ZYNQ
XC3130 - XC3000 SERIES FIELD PRO
XC3142 - XC3000 SERIES FIELD PRO
XC3190 - XC3000 SERIES FIELD PRO
XC3195 - XC3000 SERIES FIELD PRO
XC4013XL-3PQ160I - XC4000X SERIE
XPORT 05R, BULK, ASIA PAC, ROHS

<< Prev