Henrich Electronics, Inc. Datasheets for Network Switches

Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more

Product Name Notes
10G-Port Din-rail Full Gigabit Managed Ethernet Switches The HES10GM series is equipped with 8 Gigabit Ports, making it ideal for upgrading an existing network to Gigabit speed or building a...
10G-port full Gigabit Managed Ethernet switches with 8 IEEE 802.3af/at PoE+ ports The HES10GM-8E Series are full gigabit managed PoE+ Ethernet switches that come standard with 8 10/100/1000BaseT(X), 802.3af (PoE),...
12G-Port Din-rail Full Gigabit Managed Ethernet Switches The HES12GM series is equipped with 12 Gigabit Ports, making it ideal for upgrading an existing network to Gigabit speed or building a...
12G-port Din-rail Layer 3 full Gigabit Managed Ethernet switches Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6012GLN...
12G-port full Gigabit Managed Ethernet switches with 8 IEEE 802.3af/at PoE+ ports The HES12GM-8E Series are full gigabit managed PoE+ Ethernet switches that come standard with 8 10/100/1000BaseT(X), 802.3af (PoE),...
16 and 24-Port Din-rail Managed Ethernet Switches The HES16M/24M are 16-port and 24-port managed Ethernet switches. With their advanced RingOn technology (recovery time < 15 ms) and RSTP/STP, the HES16M/24M...
16 and 24-Port Din-rail Unmanaged Ethernet Switches The HES16/24 are 16-port and 24-port unmanaged Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning...
16 and 26-Port Rackmount Managed Ethernet Switches The HES16MC/26MC are standalone 16 and 26-port Rackmount managed Ethernet switches. With their advanced RingOn technology (recovery time < 15 ms) and RSTP/STP,...
16 and 26-Port Rackmount Unmanaged Ethernet Switches The HES16C/26C industrial rackmount Ethernet switches are designed to meet the demands of industrial application networks such as traffic control systems, and maritime...
16+2G Port Rackmount Gigabit Managed Ethernet switches The MX6018-2G industrial managed Ethernet switches, which boast highly integration and reliability,are capable of providing powerful information transmission and network management functions in...
16+2G-Port Din-rail Gigabit Managed Ethernet Switches The HES18M-2G series Industrial Gigabit Managed Ethernet Switches provide powerful functionality in a small package. Designed for industrial applications, these switches contain all the...
16+2G-Port Rackmount Gigabit Managed Ethernet Switches The HES18MC-2G series industrial managed rackmount switches are designed to seamlessly integrate your control networks and field networks. The switches can operate in extreme...
16G-Port Din-rail Full Gigabit Unmanaged Ethernet Switches Looking for a dependable 16 port industrial Ethernet switch? The HES16G series are full Gigabit switches, equipped with 8 Gigabit copper port, 4...
24+2G Port Rackmount Managed IEC61850 Ethernet switches MX6026-2G series is designed to meet the requirements of substation automation system (IEC61850-3, IEEE1613), This series can be used to build high-performance Ethernet...
24+2G-Port Din-rail Gigabit Managed Ethernet Switches The HES26M-2G series Industrial Gigabit Managed Ethernet Switches provide powerful functionality in a small package. Designed for industrial applications, these switches contain all the...
24+2G-Port Rackmount Gigabit Managed Ethernet Switches The HES26MC-2G series industrial managed rackmount switches are designed to seamlessly integrate your control networks and field networks. The switches can operate in extreme...
24+4G Port Rackmount Gigabit Managed Ethernet switches The MX6028-4G series is designed for power substation automation applications that operate in extremely harsh environments. The MX6028-4G series is compliant with IEC...
24+4G-Port Din-rail Gigabit Managed Ethernet Switches The HES28M-4G series Industrial Gigabit Managed Ethernet Switches provide powerful functionality in a small platform. Designed for industrial applications, these switches have all the...
24-Port Rackmount Managed Ethernet switches Find the Rackmount managed industrial Ethernet switch you’ve been searching for. The MX6024 series is designed for power substation automation applications that operate in extremely...
24G-Port Rackmount Layer 3 Full Gigabit Managed Ethernet Switches The MX6024GL is a high-performance Layer 3 Ethernet switch designed for network routing. The improved hardware technology built into the MX6024GL...
26-Port Rackmount Managed Ethernet switches The MX6026 industrial managed Ethernet switches, which boast compact design, highly integration and reliability, are capable of providing powerful information transmission and network management functions...
28-Port Rackmount Layer 3 Gigabit Managed Ethernet Switches Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6028L series...
28G-port full Gigabit Managed Ethernet switches with 24 IEEE 802.3af/at PoE+ ports HES28GM-24E series is a line of highly integrated industrial, layer 2 managed switches supporting up to 24 1000Mbps...
28G-Port Rackmount Layer 3 Full Gigabit Managed Ethernet Switches Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6028GL...
4+4G-port Din-Rail Layer 3 Gigabit Managed Ethernet switches MX6008LN-4SFP series switches, which boast compact design, highly integration and reliability, are gigabit managed industrial Ethernet switches. The switches are equipped with...
4-port Din-rail Layer 3 Managed Ethernet switches MX6004LN series switches, which boast compact design, highly integration and reliability, are gigabit managed industrial Ethernet switches. The switches are equipped with not...
5 and 8-port Din-rail Entry-level Unmanaged Ethernet Switches The HES5B/8B series of industrial Ethernet switches are entry-level industrial 5 and 8-port Ethernet switches that support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex,...
5 and 8-port Din-rail Managed Ethernet Switches The HES5M/8M are 5-port and 8-port managed Ethernet switches. With their advanced RingOn technology (recovery time < 15 ms) and RSTP, the HES5M/8M...
5 and 8-port Din-rail Unmanaged Ethernet Switches Designed to fit Industrial and Commercial applications, the HES5A (5 ports) and HES8A (8 ports) series are plug and play Ethernet switches with...
5 Port Unmanaged Ethernet Switches with 4 IEEE 802.3bt PoE++ Ports The HES5A-4E60 series are smart, 5-port, unmanaged Ethernet switches supporting 4 PoE++ ports, with each port can provide up...
5-port Unmanaged Ethernet Switches with 4 IEEE 802.3af/at PoE+ ports The HES5A-4E switches are smart, 5-port, unmanaged Ethernet switches supporting PoE (Power-over-Ethernet ) on ports 2 to 5. The switches...
5G-port Din-rail Full Gigabit Unmanaged Ethernet Switches The HES5G series are equipped with 5 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The HES5G switches provide...
6G-port full Gigabit Managed Ethernet switches with 4 IEEE 802.3af/at PoE+ ports The HES6GM-4E Series are full gigabit managed PoE+ Ethernet switches that come standard with 4 10/100/1000BaseT(X), 802.3af (PoE),...
6G-port full Gigabit Unmanaged Ethernet switches with 4 IEEE 802.3af/at PoE+ ports The HES6G-4E Series are full gigabit unmanaged PoE+ Ethernet switches that come standard with 4 10/100/1000BaseT(X), 802.3af (PoE),...
8+2G-Port Din-rail Gigabit Managed Ethernet Switches The HES10M-2G series Industrial Gigabit Managed Ethernet Switches provide powerful functionality in a small package. Designed for industrial applications, these switches contain all the...
8+4G-Port Din-rail Gigabit Managed Ethernet Switches The HES12M-4G series Industrial Gigabit Managed Ethernet Switches is equipped with high integration and high reliability in a small platform. Designed for harsh industrial...
8G-Port Din-rail Full Gigabit Managed Ethernet Switches The HES8GM series is equipped with 8 Gigabit Ports, making it ideal for upgrading an existing network to Gigabit speed or building a...
8G-Port Din-rail Full Gigabit Unmanaged Ethernet Switches The HES8G series are equipped with 8 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The HES8G switches provide...
EN50155 Industrial Ethernet PoE/PoE+ Switch HEST10M-8E-2G-VLW series switches are designed for communications between machines/devices inside trains. This line of switches are equipped with intelligent PoE/PoE+ power supply capability, thus provide...
EN50155 Industrial Ethernet Switch HEST12LM series switches are designed for the backbone communications for the critical on-board train communications. Bridged between multiple and complex industrial networks, HEST12LM switches are designed...
EN50155 Industrial Ethernet Switch HEST12M series switches are designed for communications between machines/devices inside trains. Compliant with IEC61375 standard and EN51055, these highly compactly-designed industrial switches can meet any hazardous...