Henrich Electronics, Inc. Datasheets for Access Points
Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more
| Product Name | Notes |
|---|---|
| Features 128MB System Memory 16MB NOR Flash 2.4GHz 28dBm aggregate power 2x Gigabit Port (Auto MDI-X) 7 LEDs total, Power, LAN1, LAN2, Signal LED 1,2,3,4 Passive PoE 24-56V or IEEE... | |
| Features 128MB System Memory 16MB NOR Flash On-board 2.4GHz max 23dBm output power (per chain) 2 x 2 On-board radio up to 300Mbps physical data rate 2 x FE LAN... | |
| Features 64MB System Memory 16MB NOR Flash IEEE 802.11n compliant & backward compatible with 802.11a 2 x 2 On-board radio up to 300Mbps physical data rate 2 x FE LAN... |