Henrich Electronics, Inc. Unmanaged Industrial Ethernet Switches HES5B/8B Series

Description
5 and 8-port Din-rail Entry-level Unmanaged Ethernet Switches The HES5B/8B series of industrial Ethernet switches are entry-level industrial 5 and 8-port Ethernet switches that support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, MDI/MDIX auto-sensing RJ45 ports. The HES5B/8B switches are rated to operate at temperatures ranging from -10 to 60°C, or with a wide operating temperature range from -40 to +75°C. The switches can be easily installed on a DIN-rail as well as in distribution boxes. The DIN-rail mounting capability, wide operating temperature, and the IP30 housing with LED indicators make the plug-and-play HES5B/8B switches easy to use and reliable. Features 5 or 8 port, copper and LC fiber port options UL/cUL Class I/Division 2 Groups A,B,C, and D Designed to meet Level 3 (Heavy) industrial environments EN61000-6-2 Certifications Shock, vibration, free fall tested IP30 rated DIN rail case with 6 different panel mount options
Datasheet
Description
5 and 8-port Din-rail Entry-level Unmanaged Ethernet Switches The HES5B/8B series of industrial Ethernet switches are entry-level industrial 5 and 8-port Ethernet switches that support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, MDI/MDIX auto-sensing RJ45 ports. The HES5B/8B switches are rated to operate at temperatures ranging from -10 to 60°C, or with a wide operating temperature range from -40 to +75°C. The switches can be easily installed on a DIN-rail as well as in distribution boxes. The DIN-rail mounting capability, wide operating temperature, and the IP30 housing with LED indicators make the plug-and-play HES5B/8B switches easy to use and reliable. Features 5 or 8 port, copper and LC fiber port options UL/cUL Class I/Division 2 Groups A,B,C, and D Designed to meet Level 3 (Heavy) industrial environments EN61000-6-2 Certifications Shock, vibration, free fall tested IP30 rated DIN rail case with 6 different panel mount options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Industrial Ethernet Switches - HES5B/8B Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Unmanaged Industrial Ethernet Switches
HES5B/8B Series
Unmanaged Industrial Ethernet Switches HES5B/8B Series
5 and 8-port Din-rail Entry-level Unmanaged Ethernet Switches The HES5B/8B series of industrial Ethernet switches are entry-level industrial 5 and 8-port Ethernet switches that support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, MDI/MDIX auto-sensing RJ45 ports. The HES5B/8B switches are rated to operate at temperatures ranging from -10 to 60°C, or with a wide operating temperature range from -40 to +75°C. The switches can be easily installed on a DIN-rail as well as in distribution boxes. The DIN-rail mounting capability, wide operating temperature, and the IP30 housing with LED indicators make the plug-and-play HES5B/8B switches easy to use and reliable. Features 5 or 8 port, copper and LC fiber port options UL/cUL Class I/Division 2 Groups A,B,C, and D Designed to meet Level 3 (Heavy) industrial environments EN61000-6-2 Certifications Shock, vibration, free fall tested IP30 rated DIN rail case with 6 different panel mount options

5 and 8-port Din-rail Entry-level Unmanaged Ethernet Switches

The HES5B/8B series of industrial Ethernet switches are entry-level industrial 5 and 8-port Ethernet switches that support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, MDI/MDIX auto-sensing RJ45 ports. The HES5B/8B switches are rated to operate at temperatures ranging from -10 to 60°C, or with a wide operating temperature range from -40 to +75°C. The switches can be easily installed on a DIN-rail as well as in distribution boxes. The DIN-rail mounting capability, wide operating temperature, and the IP30 housing with LED indicators make the plug-and-play HES5B/8B switches easy to use and reliable.

Features

  • 5 or 8 port, copper and LC fiber port options
  • UL/cUL Class I/Division 2 Groups A,B,C, and D
  • Designed to meet Level 3 (Heavy) industrial environments
  • EN61000-6-2 Certifications
  • Shock, vibration, free fall tested
  • IP30 rated DIN rail case with 6 different panel mount options
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HES5B/8B Series
Product Name Unmanaged Industrial Ethernet Switches
Network Equipment Switch
Form Factor Chassis Mount
Network Media Fiber Optic
Protocol / Network IEEE802.3x flow control, back pressure flow control
Unlock Full Specs
to access all available technical data