Henrich Electronics, Inc. Managed Industrial PoE Switches HES6GM-4E Series

Description
6G-port full Gigabit Managed Ethernet switches with 4 IEEE 802.3af/at PoE+ ports The HES6GM-4E Series are full gigabit managed PoE+ Ethernet switches that come standard with 4 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 24~52VDC. The switch is installed with Din-rail or panel mount. The HES6GM-4E Ethernet switches are highly versatile, and the SFP fiber ports can transmit data up to 120 km from the device to the control center with high EMI immunity. The Ethernet switches support a variety of management functions, including STP/RSTP, RingOpen, RingOn, PoE power management, PoE device auto-checking, PoE power scheduling, IGMP, VLAN, QoS, bandwidth management. Features 4 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+) -40°C to +75°C Operating Temperature Smart PoE+ over current, over temperature and short circuit protection Redundant Power Input (24~52VDC) Store-and-forward Technology 4k MAC Addresses
Datasheet
Description
6G-port full Gigabit Managed Ethernet switches with 4 IEEE 802.3af/at PoE+ ports The HES6GM-4E Series are full gigabit managed PoE+ Ethernet switches that come standard with 4 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 24~52VDC. The switch is installed with Din-rail or panel mount. The HES6GM-4E Ethernet switches are highly versatile, and the SFP fiber ports can transmit data up to 120 km from the device to the control center with high EMI immunity. The Ethernet switches support a variety of management functions, including STP/RSTP, RingOpen, RingOn, PoE power management, PoE device auto-checking, PoE power scheduling, IGMP, VLAN, QoS, bandwidth management. Features 4 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+) -40°C to +75°C Operating Temperature Smart PoE+ over current, over temperature and short circuit protection Redundant Power Input (24~52VDC) Store-and-forward Technology 4k MAC Addresses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial PoE Switches - HES6GM-4E Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial PoE Switches
HES6GM-4E Series
Managed Industrial PoE Switches HES6GM-4E Series
6G-port full Gigabit Managed Ethernet switches with 4 IEEE 802.3af/at PoE+ ports The HES6GM-4E Series are full gigabit managed PoE+ Ethernet switches that come standard with 4 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 24~52VDC. The switch is installed with Din-rail or panel mount. The HES6GM-4E Ethernet switches are highly versatile, and the SFP fiber ports can transmit data up to 120 km from the device to the control center with high EMI immunity. The Ethernet switches support a variety of management functions, including STP/RSTP, RingOpen, RingOn, PoE power management, PoE device auto-checking, PoE power scheduling, IGMP, VLAN, QoS, bandwidth management. Features 4 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+) -40°C to +75°C Operating Temperature Smart PoE+ over current, over temperature and short circuit protection Redundant Power Input (24~52VDC) Store-and-forward Technology 4k MAC Addresses

6G-port full Gigabit Managed Ethernet switches with 4 IEEE 802.3af/at PoE+ ports

The HES6GM-4E Series are full gigabit managed PoE+ Ethernet switches that come standard with 4 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 24~52VDC. The switch is installed with Din-rail or panel mount.

The HES6GM-4E Ethernet switches are highly versatile, and the SFP fiber ports can transmit data up to 120 km from the device to the control center with high EMI immunity. The Ethernet switches support a variety of management functions, including STP/RSTP, RingOpen, RingOn, PoE power management, PoE device auto-checking, PoE power scheduling, IGMP, VLAN, QoS, bandwidth management.

Features

  • 4 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+)
  • -40°C to +75°C Operating Temperature
  • Smart PoE+ over current, over temperature and short circuit protection
  • Redundant Power Input (24~52VDC)
  • Store-and-forward Technology
  • 4k MAC Addresses
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HES6GM-4E Series
Product Name Managed Industrial PoE Switches
Network Equipment Switch
Form Factor Chassis Mount
Network Media Fiber Optic
Protocol / Network SNMP V1/V2c/V3, RingOn/RingOpen, HTTP/HTTPS, LLDP, DHCP Client, IGMP Snooping/GMRP, Telent, Syslog
Unlock Full Specs
to access all available technical data

Similar Products

24-Port Managed Switch - LN-2324G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
50155 Certified Unmanaged Industrial Ethernet Switches - IEN-9428-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details