Henrich Electronics, Inc. Unmanaged Industrial Ethernet Switches HES16G Series

Description
16G-Port Din-rail Full Gigabit Unmanaged Ethernet Switches Looking for a dependable 16 port industrial Ethernet switch? The HES16G series are full Gigabit switches, equipped with 8 Gigabit copper port, 4 Gigabit fiber port with LC connector and 4 Gigabit SFP fiber port. The switches is of high integration and reliability in a small package , making them ideal for applications that demand high bandwidth. The HES16G switches provide an economical solution for your industrial Gigabit Ethernet connection. There are two choices for redundant power inputs, 12~36VDC or 10~24VAC. The operating temperature range from -40 to +75°C. The model is subject to a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. Features Up to 8 Gigabit Copper Port, 4 Gigabit LC Fiber Port and 4 Gigabit SFP Slots Fiber optic options for extending distance and electrical noise immunity IEEE802.3,802.3u,802 .3ab,802.3z,802.3x Sturdy Metal Enclosure , IP30 Protection Level -40 to +75℃ Wide Operating Temperature Range (W models) Redundant Power Input , 12~36VDC or 10~24VAC
Datasheet
Description
16G-Port Din-rail Full Gigabit Unmanaged Ethernet Switches Looking for a dependable 16 port industrial Ethernet switch? The HES16G series are full Gigabit switches, equipped with 8 Gigabit copper port, 4 Gigabit fiber port with LC connector and 4 Gigabit SFP fiber port. The switches is of high integration and reliability in a small package , making them ideal for applications that demand high bandwidth. The HES16G switches provide an economical solution for your industrial Gigabit Ethernet connection. There are two choices for redundant power inputs, 12~36VDC or 10~24VAC. The operating temperature range from -40 to +75°C. The model is subject to a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. Features Up to 8 Gigabit Copper Port, 4 Gigabit LC Fiber Port and 4 Gigabit SFP Slots Fiber optic options for extending distance and electrical noise immunity IEEE802.3,802.3u,802 .3ab,802.3z,802.3x Sturdy Metal Enclosure , IP30 Protection Level -40 to +75℃ Wide Operating Temperature Range (W models) Redundant Power Input , 12~36VDC or 10~24VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Industrial Ethernet Switches - HES16G Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Unmanaged Industrial Ethernet Switches
HES16G Series
Unmanaged Industrial Ethernet Switches HES16G Series
16G-Port Din-rail Full Gigabit Unmanaged Ethernet Switches Looking for a dependable 16 port industrial Ethernet switch? The HES16G series are full Gigabit switches, equipped with 8 Gigabit copper port, 4 Gigabit fiber port with LC connector and 4 Gigabit SFP fiber port. The switches is of high integration and reliability in a small package , making them ideal for applications that demand high bandwidth. The HES16G switches provide an economical solution for your industrial Gigabit Ethernet connection. There are two choices for redundant power inputs, 12~36VDC or 10~24VAC. The operating temperature range from -40 to +75°C. The model is subject to a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. Features Up to 8 Gigabit Copper Port, 4 Gigabit LC Fiber Port and 4 Gigabit SFP Slots Fiber optic options for extending distance and electrical noise immunity IEEE802.3,802.3u,802 .3ab,802.3z,802.3x Sturdy Metal Enclosure , IP30 Protection Level -40 to +75℃ Wide Operating Temperature Range (W models) Redundant Power Input , 12~36VDC or 10~24VAC

16G-Port Din-rail Full Gigabit Unmanaged Ethernet Switches

Looking for a dependable 16 port industrial Ethernet switch? The HES16G series are full Gigabit switches, equipped with 8 Gigabit copper port, 4 Gigabit fiber port with LC connector and 4 Gigabit SFP fiber port. The switches is of high integration and reliability in a small package , making them ideal for applications that demand high bandwidth. The HES16G switches provide an economical solution for your industrial Gigabit Ethernet connection. There are two choices for redundant power inputs, 12~36VDC or 10~24VAC. The operating temperature range from -40 to +75°C. The model is subject to a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications.

Features

  • Up to 8 Gigabit Copper Port, 4 Gigabit LC Fiber Port and 4 Gigabit SFP Slots
  • Fiber optic options for extending distance and electrical noise immunity
  • IEEE802.3,802.3u,802.3ab,802.3z,802.3x
  • Sturdy Metal Enclosure , IP30 Protection Level
  • -40 to +75℃ Wide Operating Temperature Range (W models)
  • Redundant Power Input , 12~36VDC or 10~24VAC
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HES16G Series
Product Name Unmanaged Industrial Ethernet Switches
Network Equipment Switch
Form Factor Chassis Mount
Network Media Fiber Optic
Protocol / Network CSMA/CD
Unlock Full Specs
to access all available technical data