Henrich Electronics, Inc. Datasheets for Network Bridges

Network bridges connect network segments so that devices on both segments can communicate as if they were part of the same network. The centralize network administration and are easier to configure than network routers, which require IP addressing for each computer on each segment.
Network Bridges: Learn more

Product Name Notes
Features 128MB System Memory 16MB NOR Flash 2.4GHz 28dBm aggregate power 2x Gigabit Port (Auto MDI-X) 7 LEDs total, Power, LAN1, LAN2, Signal LED 1,2,3,4 Passive PoE 24-56V or IEEE...
Features 128MB System Memory 16MB NOR Flash On-board 2.4GHz max 23dBm output power (per chain) 2 x 2 On-board radio up to 300Mbps physical data rate 2 x FE LAN...
Features 64MB System Memory 16MB NOR Flash IEEE 802.11n compliant & backward compatible with 802.11a 2 x 2 On-board radio up to 300Mbps physical data rate 2 x FE LAN...