Henrich Electronics, Inc. Managed Industrial Ethernet Switches MX6018-2G Series

Description
16+2G Port Rackmount Gigabit Managed Ethernet switches The MX6018-2G industrial managed Ethernet switches, which boast highly integration and reliability,are capable of providing powerful information transmission and network management functions in harsh industrial environments. The switches are equipped with up to 16 10/100Mbps copper ports and 4 100BaseFX ports and 2 RJ45/SFP Combo ports. Optical port supports SC/ST connectors. The switches are able to provide optional redundant power supply input with 120~370VDC or 85~264VAC. This switch series can be installed with a standard 1U rackmount. Features Up to 16 100Mbps copper ports and 4 100Mbps Fiber ports 2 1000Mbps RJ45/SFP Combo ports Power inputs: 120-370VDC or 85-264VAC RingOn (recovery time < 15ms), RSTP for Network Redundancy -40 to +75℃ Operating Temperature Range (W models)
Datasheet
Description
16+2G Port Rackmount Gigabit Managed Ethernet switches The MX6018-2G industrial managed Ethernet switches, which boast highly integration and reliability,are capable of providing powerful information transmission and network management functions in harsh industrial environments. The switches are equipped with up to 16 10/100Mbps copper ports and 4 100BaseFX ports and 2 RJ45/SFP Combo ports. Optical port supports SC/ST connectors. The switches are able to provide optional redundant power supply input with 120~370VDC or 85~264VAC. This switch series can be installed with a standard 1U rackmount. Features Up to 16 100Mbps copper ports and 4 100Mbps Fiber ports 2 1000Mbps RJ45/SFP Combo ports Power inputs: 120-370VDC or 85-264VAC RingOn (recovery time < 15ms), RSTP for Network Redundancy -40 to +75℃ Operating Temperature Range (W models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial Ethernet Switches - MX6018-2G Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial Ethernet Switches
MX6018-2G Series
Managed Industrial Ethernet Switches MX6018-2G Series
16+2G Port Rackmount Gigabit Managed Ethernet switches The MX6018-2G industrial managed Ethernet switches, which boast highly integration and reliability,are capable of providing powerful information transmission and network management functions in harsh industrial environments. The switches are equipped with up to 16 10/100Mbps copper ports and 4 100BaseFX ports and 2 RJ45/SFP Combo ports. Optical port supports SC/ST connectors. The switches are able to provide optional redundant power supply input with 120~370VDC or 85~264VAC. This switch series can be installed with a standard 1U rackmount. Features Up to 16 100Mbps copper ports and 4 100Mbps Fiber ports 2 1000Mbps RJ45/SFP Combo ports Power inputs: 120-370VDC or 85-264VAC RingOn (recovery time < 15ms), RSTP for Network Redundancy -40 to +75℃ Operating Temperature Range (W models)

16+2G Port Rackmount Gigabit Managed Ethernet switches

The MX6018-2G industrial managed Ethernet switches, which boast highly integration and reliability,are capable of providing powerful information transmission and network management functions in harsh industrial environments. The switches are equipped with up to 16 10/100Mbps copper ports and 4 100BaseFX ports and 2 RJ45/SFP Combo ports. Optical port supports SC/ST connectors. The switches are able to provide optional redundant power supply input with 120~370VDC or 85~264VAC. This switch series can be installed with a standard 1U rackmount.

Features

  • Up to 16 100Mbps copper ports and 4 100Mbps Fiber ports
  • 2 1000Mbps RJ45/SFP Combo ports
  • Power inputs: 120-370VDC or 85-264VAC
  • RingOn (recovery time < 15ms), RSTP for Network
    Redundancy
  • -40 to +75℃ Operating Temperature Range (W models)
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number MX6018-2G Series
Product Name Managed Industrial Ethernet Switches
Network Equipment Switch
Form Factor Rack Mount
Network Media Fiber Optic
Protocol / Network IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
Unlock Full Specs
to access all available technical data

Similar Products

Substation Certified Switches - IEN-9425-SS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
MACsec Managed - 852-1322 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details